Status: | Unknown |
---|---|
Series: | Mini-PV 65039 Series |
RoHS: | Unknown |
Prices starting from US$2.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.71
|
85
in stock
|
Buy Now | |
Heilind Electronics
from US$2.55
|
15,228
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.55
|
5,076
in stock
|
Buy Now | |
Newark Electronics
from US$2.60
|
300
in stock
|
Buy Now | |
RS Americas
from US$2.31
|
90
in stock
|
Buy Now | |
element14
from US$2.07
|
85
in stock
|
Buy Now | |
Avnet America
-
|
300
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 36Contacts |
Gender | Receptacle |
Product Range | Mini-PV 65039 Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
MINI LATCH HSG SR.100 | Heilind Electronics |
Mini Latch Hsg Sr.100 Rohs Compliant: Yes |Amphenol 65039-001LF | Newark Electronics |
Connector crimp-to-wire housing single row 2.54mm(.100)cont centers 36 position | Amphenol FCI (Amphenol CS) 65039-001LF | RS Americas |
CONNECTOR, RECEPTACLE, 36 POSITION, 1 ROW | element14 |
Conn Housing RCP 36 POS 2.54mm Crimp ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 65039-001LF?
Additional datasheets, footprints and schematics for 65039-001LF are listed on our Part Details page. You can also find images and similar parts to 65039-001LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 65039-001LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 65039-001LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 65039-001LF fall under?
The 65039-001LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 65039-001LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 65039-001LF you can contact the distributor directly for product support, shipping queries etc.
Is the 65039-001LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 65039-001LF have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 65039-001LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 65039-001LF often in real-time on the comparison pages.
What if I can't find stock of 65039-001LF?
You can fill out our help required form which you can use to request a quote for 65039-001LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.