Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1195133-1 |
Prices starting from US$5.41
Splice Features | Splice Kit |
---|---|
Splice Material | Tin-Plated Copper |
Insulation Material | Modified Polyvinylidene |
Number of Serrations | 0 |
Terminal & Splice Type | Splice |
Barrel Inside Diameter | .067in, 1.69mm |
Wire Size | 16AWG, 2426CMA, 1.21mm² |
Overall Length | 1.15in, 29.21mm |
Government Qualified | Yes |
Heavy Duty | No |
Packaging Method | Bag/Box |
Support Style | Non-Insulation Support |
Wire/Cable Type | Insulated Wire |
Insulated | Yes |
Product Type | Splice |
Sealable | Yes |
Barrel Type | Closed Barrel |
Serrated | No |
Accessory Type | Splice |
Splice Type | In-Line Splice |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
Wire Splice, Crimp, Blue, 16Awg, 1.21Mm2 Rohs Compliant: Yes |Raychem Te Connectivity 650139-000 | Newark Electronics |
Splice Terminal 16-20AWG 27.94mm Tin | Avnet Asia |
Terminals D-436-52 | Sager |
WIRE SPLICE, CRIMP, BLUE, 16AWG, 1.21MM2 | Farnell |
Where can I find additional details, specifications and documents for a 650139-000?
Additional datasheets, footprints and schematics for 650139-000 are listed on our Part Details page. You can also find images and similar parts to 650139-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 650139-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 650139-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 650139-000 fall under?
The 650139-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 650139-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 650139-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 650139-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 650139-000 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Avnet Asia and Boersig have stock available or on a lead time for 650139-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 650139-000 often in real-time on the comparison pages.
What if I can't find stock of 650139-000?
You can fill out our help required form which you can use to request a quote for 650139-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.