Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1195131-0 |
Prices starting from US$5.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.25
|
No stock
|
Buy Now | |
Electro Enterprises
-
|
320
in stock
|
Buy Now | |
Newark Electronics
from US$13.02
|
-
|
Buy Now | |
Avnet America
from US$8.60
|
-
|
Buy Now | |
element14
from US$10.44
|
-
|
Buy Now | |
Avnet Asia
from US$11.56
|
-
|
Buy Now | |
TTI Europe
from US$8.97
|
-
|
Buy Now | |
Sager
from US$5.23
|
-
|
Buy Now |
Splice Material | Tin-Plated Copper |
---|---|
Splice Features | Splice Kit |
Insulation Material | Modified Polyvinylidene |
Number of Serrations | 0 |
Terminal & Splice Type | Splice |
Wire Size | 475 – 1216CMA, 24 – 20AWG, .24 – .61mm² |
Barrel Inside Diameter | .067in, 1.7mm |
Overall Length | 1.375in, 34.93mm |
Government Qualified | Yes |
Heavy Duty | No |
Packaging Method | Bag/Box |
Insulated | Yes |
Support Style | Non-Insulation Support |
Wire/Cable Type | Insulated Wire |
Accessory Type | Splice |
Splice Type | In-Line Splice |
Serrated | No |
Sealable | Yes |
Barrel Type | Closed Barrel |
Product Type | Splice |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
Wire Splice, Crimp, Blue, 20Awg, 0.61Mm2 Rohs Compliant: Yes |Raychem Te Connectivity 650072-000 | Newark Electronics |
Butt Splice Terminal Silver/Tin | Avnet America |
WIRE SPLICE, CRIMP, BLUE, 20AWG, 0.61MM2 | element14 |
Terminals D-436-42 | Sager |
Where can I find additional details, specifications and documents for a 650072-000?
Additional datasheets, footprints and schematics for 650072-000 are listed on our Part Details page. You can also find images and similar parts to 650072-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 650072-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 650072-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 650072-000 fall under?
The 650072-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 650072-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 650072-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 650072-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 650072-000 have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for 650072-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 650072-000 often in real-time on the comparison pages.
What if I can't find stock of 650072-000?
You can fill out our help required form which you can use to request a quote for 650072-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.