Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.10
|
No stock
|
Buy Now | |
TE Store
from US$1.51
|
11,470
in stock
|
Buy Now | |
Heilind Electronics
from US$1.03
|
9,050
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.03
|
2,715
in stock
|
Buy Now | |
Future Electronics
from US$0.93
|
58
in stock
|
Buy Now | |
Newark Electronics
from US$1.37
|
-
|
Buy Now | |
Avnet America
from US$0.93
|
-
|
Buy Now | |
RS Americas
from US$1.14
|
-
|
Buy Now | |
element14
from US$0.99
|
-
|
Buy Now | |
Avnet Asia
from US$0.56
|
-
|
Buy Now | |
TTI Europe
from US$0.93
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Current Rating (Max) | 50A |
---|---|
Barrel Type | Closed Barrel |
Contact Underplating Material | Nickel |
Wire Contact Termination Area Plating Material | Silver |
Contact Design | Cold-headed |
Underplate Material Thickness | 50µm, 1.27µin |
端子の下地めっきの材料 | Nickel |
Contact Type | Pin/Socket |
Contact Orientation | Straight |
Contact Base Material | Copper Alloy |
Crimp Area Plating Thickness | 1.27µin, 50µm |
Contact Mating Area Plating Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Silver |
Contact Retention Within Housing | With |
Wire Size | 13815 – 16775CMA, 7 – 8.5mm², 8AWG |
Operating Voltage | 600VDC, 600VAC |
UL File Number | E28476 |
Agency/Standard | UL |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Packaging Quantity | 2000 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
SERIES 50 & 75 CONTACT,8 AWG Contact Type: Tab Contact Mating Area Plating Material: Silver Wire Contact Termination Area Plating Material: Silver Operating Voltage: 600 VAC Operating Voltage: 600 VDC Tab Silver 600 VAC | Connector Contact | Part Number: 647878-1 | Internal Number: 647878-1 | TE Connectivity | TE Store |
SERIES 50 75 CONTACT8 AWG | Heilind Electronics |
50 / 75 Series 8 AWG Closed Barrel Amp Power Contact | Future Electronics |
Hd Power Conn Contact 50&75 Sries 8 Awg |Amp Te Connectivity 647878-1 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
SERIES 50 & 75 CONTACT,8 AWG | TE Connectivity 647878-1 | RS Americas |
CONTACT, 8AWG, CRIMP | element14 |
Status: | Unknown |
---|---|
Series: | Power 50/75 Series |
RoHS: | Unknown |
Product Range | Power 50/75 Series |
---|---|
Contact Plating | Silver Plated Contacts |
Contact Material | Copper |
Contact Gender | Pin Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | - |
Wire Size AWG Max | 8AWG |
Where can I find additional details, specifications and documents for a 647878-1?
Additional datasheets, footprints and schematics for 647878-1 are listed on our Part Details page. You can also find images and similar parts to 647878-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 647878-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 647878-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 647878-1 fall under?
The 647878-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 647878-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 647878-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 647878-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 647878-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Future Electronics and Newark Electronics have stock available or on a lead time for 647878-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 647878-1 often in real-time on the comparison pages.
What if I can't find stock of 647878-1?
You can fill out our help required form which you can use to request a quote for 647878-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.