Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.32
|
12,710
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
12,710
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
12,710
in stock
|
Buy Now | |
Farnell
from US$0.43
|
10,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
2,224
in stock
|
Buy Now | |
element14
from US$0.40
|
2,224
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
Boersig
from US$0.33
|
-
|
Buy Now | |
TE Store
from US$0.32
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Number of Power Positions | 6 |
PCB Mount Orientation | Right Angle, Vertical |
Number of Rows | 1 |
Number of Positions | 6 |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 2.03µm, 80µin |
Contact Current Rating (Max) | 7.5A |
Contact Base Material | Brass |
Contact Retention | Without |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
Mating Post Length | 8.6mm, .33in |
Height | .37in, 9.4mm |
Width | .605in, 15.37mm |
Length | 23.76mm, .9354in |
Operating Voltage | 250VAC |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon 66 |
Centerline (Pitch) | 3.96mm, .156in |
Housing Color | White |
Glow Wire Rating | Standard Part - Not Glow Wire |
PCB Mount Retention | Without |
Mating Retention | With |
PCB Mount Alignment | Without |
Mating Retention Type | Latch |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Quantity | 500 |
Packaging Method | Bag |
Product Type | Header |
Housing Type | Plug |
Contact Type | Tab |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Unshrouded |
Sealable | No |
Connector System | Wire-to-Board |
Termination Post & Tail Length | 5.34mm, .21in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
Power to the Board 3.96 EP HDR ASSY | Rapid Electronics |
TE Connectivity - AMP PWR CONN 3.96 EP HDR ASSY 6P R/A | Distrelec |
Connector, Header, 6Pos, 1Row, 3.96Mm | Newark Electronics |
CONNECTOR, HEADER, 6POS, 1ROW, 3.96MM | element14 |
3.96 EP Header Right Angle 6 way | RS |
Economy Power 6 Position Through-Hole Single Row Straight Wire to Board Header | Future Electronics |
Conn Wire to Board HDR 6 POS 3.96mm Solder RA Thru-Hole Bulk | Avnet America |
Special Order: 3.96 EP HDR ASSY 6P R/A Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 6 | Rectangular Power Connector | Part Number: 647676-6 | Internal Number: 647676-6 | 3.96 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 647676-6?
Additional datasheets, footprints and schematics for 647676-6 are listed on our Part Details page. You can also find images and similar parts to 647676-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 647676-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 647676-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 647676-6 fall under?
The 647676-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 647676-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 647676-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 647676-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 647676-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 647676-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 647676-6 often in real-time on the comparison pages.
What if I can't find stock of 647676-6?
You can fill out our help required form which you can use to request a quote for 647676-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.