Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
15,355
in stock
|
Buy Now | |
Rapid Electronics
from US$0.20
|
30,170
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
30,170
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
30,170
in stock
|
Buy Now | |
TE Store
from US$0.22
|
23,087
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
20,590
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
20,590
in stock
|
Buy Now | |
element14
from US$0.17
|
15,355
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.20
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Right Angle, Vertical |
Number of Power Positions | 4 |
Number of Positions | 4 |
Contact Mating Area Plating Material | Tin |
Contact Layout | Inline |
Contact Retention | Without |
Contact Base Material | Brass |
Contact Mating Area Plating Thickness | 80µin, 2.03µm |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 7.5A |
Width | 15.37mm, .605in |
Length | 15.84mm, .624in |
Mating Post Length | .33in, 8.6mm |
Height | .37in, 9.4mm |
Operating Voltage | 250VAC |
Housing Material | Nylon 66 |
Centerline (Pitch) | 3.96mm, .156in |
UL Flammability Rating | UL 94V-0 |
Housing Color | White |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Mating Retention | With |
PCB Mount Alignment | Without |
Mating Retention Type | Latch |
PCB Mount Retention | Without |
Mating Alignment | With |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Connector System | Wire-to-Board |
Product Type | Header |
Contact Type | Tab |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Unshrouded |
Sealable | No |
Termination Post & Tail Length | 5.34mm, .21in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
Power to the Board 032 EURO TYP B REC AP ASSY | Rapid Electronics |
TE Connectivity - AMP PWR CONN 3.96 EP HDR ASSY 4P R/A | Distrelec |
3.96 EP HDR ASSY 4P R/A Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 4 | Rectangular Power Connector | Part Number: 647676-4 | Internal Number: 647676-4 | 3.96 mm | TE Connectivity | TE Store |
3.96 Ep Hdr Assy 4P R/A Rohs Compliant: Yes |Te Connectivity 647676-4 | Newark Electronics |
Conn Wire to Board HDR 4 POS 3.96mm Solder RA Thru-Hole | Avnet America |
CONNECTOR, HEADER, 4POS, 1ROW, 3.96MM | element14 |
4 Position Single Row 3.96 mm Right Angle Header Unshrouded Male Pin Connector | Future Electronics |
Where can I find additional details, specifications and documents for a 647676-4?
Additional datasheets, footprints and schematics for 647676-4 are listed on our Part Details page. You can also find images and similar parts to 647676-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 647676-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 647676-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 647676-4 fall under?
The 647676-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 647676-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 647676-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 647676-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 647676-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 647676-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 647676-4 often in real-time on the comparison pages.
What if I can't find stock of 647676-4?
You can fill out our help required form which you can use to request a quote for 647676-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.