Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Low |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 7 |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material | Tin |
Contact Layout | Inline |
Contact Shape & Form | Square |
Contact Mating Area Plating Material Thickness | 2.03µm, 80µin |
Mating Post Length | 8.6mm, .33in |
Contact Design | Square |
Contact Current Rating (Max) | 7.5A |
Contact Type | Pin |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 80µin, 2.03µm |
PCB Thickness (Recommended) | .063in, 1.6mm |
Connector Width | 15.37mm, .605in |
Connector Height | 9.4mm, .37in |
Connector Length | 1.091in, 27.72mm |
コネクタの高さ | 9.4mm |
Operating Voltage | 250VAC |
Housing Color | White |
Housing Material | Nylon 66 |
Centerline (Pitch) | .156in, 3.96mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Mating Retention | With |
Circuit Application | Power |
Packaging Quantity | 500 |
Packaging Method | Bag |
実装方法 | Bag |
Connector System | Wire-to-Board |
Sealable | No |
Header Type | Unshrouded |
PCB Connector Assembly Type | PCB Mount Header |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.6mm, .146in |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
Connector, Header, 7Pos, 1Row, 3.96Mm | Newark Electronics |
CONNECTOR, HEADER, 7POS, 1ROW, 3.96MM | element14 |
Conn Wire to Board HDR 7 POS 3.96mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 647676-7?
Additional datasheets, footprints and schematics for 647676-7 are listed on our Part Details page. You can also find images and similar parts to 647676-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 647676-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 647676-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 647676-7 fall under?
The 647676-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 647676-7 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 647676-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 647676-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 647676-7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 647676-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 647676-7 often in real-time on the comparison pages.
What if I can't find stock of 647676-7?
You can fill out our help required form which you can use to request a quote for 647676-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.