Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$27.00
|
1
in stock
|
Buy Now | |
TE Store
from US$9.71
|
254
in stock
|
Buy Now | |
Rapid Electronics
from US$18.48
|
69
in stock
|
Buy Now | |
Distrelec
from US$22.99
|
69
in stock
|
Buy Now | |
Newark Electronics
from US$16.33
|
19
in stock
|
Buy Now | |
element14
from US$17.21
|
19
in stock
|
Buy Now | |
Farnell
from US$21.93
|
19
in stock
|
Buy Now | |
Future Electronics
from US$12.77
|
-
|
Buy Now | |
Avnet America
from US$10.61
|
-
|
Buy Now | |
RS Americas
from US$14.60
|
-
|
Buy Now | |
Boersig
from US$13.99
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Signal Positions | 26 |
Number of Positions | 26 |
Number of Rows | 2 |
Pin Diameter | 1mm, .039in |
Interface Plating | Gold (Au) |
Width | 23mm, .905in |
Length | 2.25in, 57.4mm |
Profile Height from PCB | .877in, 22.3mm |
Nominal Voltage Architecture | 48V, 12V, 24V, 42V, 240V |
Operating Voltage | 250VDC, 250VAC |
Voltage Rating (Max) | 250VDC, 250VAC |
Centerline (Pitch) | .138in, 3.5mm |
Degree of Protection | JIS D0203 |
PCB Mount Retention | With |
Mounting Holes | With |
Locking Interface | With |
Panel Mount Feature | Without |
PCB Mount Retention Type | Mounting Hole |
PCB Mount Alignment | With |
Mounting Orientation | Horizontal/90° |
Packaging Type | Tube |
Packaging Quantity | 10 |
Hybrid Header | No |
Sealable | Yes |
Connector System | Wire-to-Device, Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 65°C, 221°F, 149°F, 105°C, 100°C, 125°C, 120°C, 90°C, 85°C, 75°C, 212°F, 176°F, 70°C, 158°F, 194°F, 257°F, 80°C, 185°F, 230°F, 167°F, 110°C, 248°F |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
SUPER SEAL 26POS CAP ASSY H AU PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Device Wire-to-Board Number of Positions: 26 Number of Rows: 2 PCB Mount Header Horizontal Wire-to-Device 26 | Superseal Connector Headers: 1.0 Mm | Part Number: 6473711-1 | Internal Number: 6473711-1 | TE Connectivity | TE Store |
TE Connectivity - AMP SUPER SEAL 26POS CAP ASSY H AU | Distrelec |
Connector, Rcpt, 26Pos, 2Row, 3.5Mm | Newark Electronics |
CONNECTOR, RCPT, 26POS, 2ROW, 3.5MM | element14 |
Superseal 1.0 26way receptacle connector | RS |
Conn Wire to Board RCP 26 POS 3.5mm Solder RA Thru-Hole Tube | Avnet America |
Superseal 1.0 26way receptacle connector | TE Connectivity 6473711-1 | RS Americas |
Where can I find additional details, specifications and documents for a 6473711-1?
Additional datasheets, footprints and schematics for 6473711-1 are listed on our Part Details page. You can also find images and similar parts to 6473711-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6473711-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6473711-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6473711-1 fall under?
The 6473711-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 6473711-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6473711-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6473711-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6473711-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 6473711-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6473711-1 often in real-time on the comparison pages.
What if I can't find stock of 6473711-1?
You can fill out our help required form which you can use to request a quote for 6473711-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.