Status: | Unknown |
---|---|
Series: | Superseal Series |
RoHS: | Unknown |
Prices starting from US$5.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.21
|
No stock
|
Buy Now | |
Newark Electronics
from US$13.03
|
205
in stock
|
Buy Now | |
TE Store
from US$7.13
|
186
in stock
|
Buy Now | |
element14
from US$10.51
|
184
in stock
|
Buy Now | |
Farnell
from US$10.02
|
183
in stock
|
Buy Now | |
Rapid Electronics
from US$14.85
|
14
in stock
|
Buy Now | |
Chip One Stop
from US$14.10
|
14
in stock
|
Buy Now | |
Distrelec
from US$13.64
|
14
in stock
|
Buy Now | |
RS Americas
from US$5.34
|
2
in stock
|
Buy Now | |
Avnet America
from US$8.41
|
-
|
Buy Now | |
Boersig
from US$10.41
|
-
|
Buy Now | |
TTI Europe
from US$9.55
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Superseal Series |
---|---|
Gender | Plug |
No. of Positions | 26Ways |
Pitch Spacing | - |
For Use With | AMP Superseal Series Contacts |
SVHC | No SVHC (15-Jan-2018) |
Plug Housing, 26Pos, Pps, Black | Newark Electronics |
SUPER SEAL 2ROW 26POS PLUG ASS Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1 mm Mating Pin Diameter: .039 in Connector System: Wire-to-Board Number of Positions: 26 Housing for Female Terminals 1 mm .039" Wire-to-Board | Automotive Housing | Part Number: 1473712-1 | Internal Number: 1473712-1 | TE Connectivity | TE Store |
PLUG HOUSING, 26POS, PPS, BLACK | element14 |
Automotive Conn SUPER SEAL 2ROW 26POS PLUG ASS | Rapid Electronics |
TE Connectivity Automotive Connectors SUPER SEAL 2ROW 26POS PLUG ASS | Distrelec |
SUPER SEAL Series, 26 Way Cable Mount Plug Housing | TE Connectivity 1473712-1 | RS Americas |
Superseal 1.0 26 way plug housing, 2 row | RS |
Conn Housing PL 26 POS Crimp ST Cable Mount | Avnet America |
SUPER SEAL 2ROW 26POS PLUG ASS | Boersig |
Where can I find additional details, specifications and documents for a 1473712-1?
Additional datasheets, footprints and schematics for 1473712-1 are listed on our Part Details page. You can also find images and similar parts to 1473712-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1473712-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1473712-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1473712-1 fall under?
The 1473712-1 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1473712-1 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1473712-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1473712-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1473712-1 have stock available?
Authorised distributors including Newark Electronics, TE Store, element14, Farnell and Rapid Electronics have stock available or on a lead time for 1473712-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1473712-1 often in real-time on the comparison pages.
What if I can't find stock of 1473712-1?
You can fill out our help required form which you can use to request a quote for 1473712-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.