Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.46
|
122
in stock
|
Buy Now | |
element14
from US$32.67
|
122
in stock
|
Buy Now | |
Newark Electronics
from US$30.05
|
22
in stock
|
Buy Now | |
Future Electronics
from US$20.05
|
-
|
Buy Now | |
Avnet America
from US$17.48
|
-
|
Buy Now | |
Boersig
from US$23.05
|
-
|
Buy Now | |
TTI Europe
from US$16.90
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Positions | 60 |
Number of Rows | 4 |
Number of Sections | 1 |
Number of Signal Positions | 60 |
Interface Plating | Gold (Au) |
Pin Diameter | .039in, 1mm |
Length | 71mm, 2.79in |
Profile Height from PCB | 27.4mm, 1.07in |
Width | 23mm, .905in |
Voltage Rating (Max) | 250VDC, 250VAC |
Operating Voltage | 250VAC, 250VDC |
Nominal Voltage Architecture | 250V |
Centerline (Pitch) | 3mm, .118in |
PCB Mount Retention | With |
Panel Mount Feature | Without |
PCB Mount Retention Type | Mounting Hole |
PCB Mount Alignment | With |
Mounting Holes | With |
Mounting Orientation | Horizontal/90° |
Locking Interface | With |
Circuit Application | Signal |
Packaging Quantity | 8 |
Packaging Type | Tube |
Sealable | No |
Connector System | Wire-to-Board |
Shielded | No |
Hybrid Header | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 85°C, 75°C, 212°F, 80°C, 257°F, 194°F, 90°C, 120°C, 125°C, 167°F, 100°C, 105°C, 176°F, 149°F, 221°F, 110°C, 248°F, 230°F, 185°F, 65°C, 158°F, 70°C |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
AUTOMOTIVE CONN, R/A HDR, 60POS, SOLDER | element14 |
Automotive Conn, R/A Hdr, 60Pos, Solder | Newark Electronics |
60 Position 1.0mm Super Seal Cap Housing | Future Electronics |
Conn Wire to Board PIN 3mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 6473427-1?
Additional datasheets, footprints and schematics for 6473427-1 are listed on our Part Details page. You can also find images and similar parts to 6473427-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6473427-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6473427-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6473427-1 fall under?
The 6473427-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 6473427-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6473427-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6473427-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6473427-1 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 6473427-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6473427-1 often in real-time on the comparison pages.
What if I can't find stock of 6473427-1?
You can fill out our help required form which you can use to request a quote for 6473427-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.