Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.53
|
101
in stock
|
Buy Now | |
Boersig
from US$7.17
|
2,675
in stock
|
Buy Now | |
Heilind Electronics
from US$7.77
|
1,641
in stock
|
Buy Now | |
Chip One Stop
from US$5.91
|
680
in stock
|
Buy Now | |
Distrelec
from US$20.04
|
680
in stock
|
Buy Now | |
element14
from US$13.94
|
615
in stock
|
Buy Now | |
Farnell
from US$9.53
|
615
in stock
|
Buy Now | |
TTI Europe
from US$5.40
|
580
in stock
|
Buy Now | |
Future Electronics
from US$5.66
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$9.20
|
389
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.77
|
322
in stock
|
Buy Now | |
Conrad
from US$14.06
|
68
in stock
|
Buy Now | |
Avnet Abacus
-
|
9,780
in stock
|
Buy Now | |
Avnet America
from US$7.29
|
-
|
Buy Now | |
RS Americas
from US$15.50
|
-
|
Buy Now | |
TE Store
from US$6.67
|
-
|
Buy Now | |
Sager
from US$8.58
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 4 |
Number of Positions | 26 |
Mating Pin Diameter | 1mm, .039in |
Length | 1.266in, 32.15mm |
Height | 1.36in, 34.55mm |
Width | 1.268in, 32.2mm |
Nominal Voltage Architecture | 24V, 42V, 90V, 125V, 240V, 48V, 12V, 80V |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | 3mm, .118in |
Degree of Protection | JIS D0203 |
UL Flammability Rating | UL 94V-2 |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 20 |
Packaging Method | Tube |
Sealable | Yes |
Row-to-Row Spacing | .167in, 4.24mm |
Connector System | Wire-to-Device, Wire-to-Board |
Strain Relief | No |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
SUPER SEAL 26POS PLUG ASSY | Heilind Electronics |
TE Connectivity - AMP Housing SUPER SEAL 26P PLUG ASSY | Distrelec |
CONNECTOR, PLUG, SUPER SEAL, 26WAY | element14 |
26 Position Four Row Latch Lock Male Plug Super Seal Housing Connector | Future Electronics |
Super Seal 26Pos Plug Assy Rohs Compliant: Yes |Te Connectivity 1473416-1 | Newark Electronics |
Superseal 1.0 26 way plug housing, 4 row | RS |
SUPERSEAL 1.0mm, Housing for Female Terminals, Wire-to-Board/Wire-to-Device, 26-position, .118 in [3 mm] Centerline, Sealable, BlackThis text is machine translated. | Conrad |
Conn Housing PL 26 POS 3mm Crimp ST Cable Mount | Avnet Abacus |
SUPERSEAL CONNECTOR, PLUG, 26P, 4 ROWS | TE Connectivity 1473416-1 | RS Americas |
SUPER SEAL 26POS PLUG ASSY Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1 mm Mating Pin Diameter: .039 in Connector System: Wire-to-Device Wire-to-Board Number of Positions: 26 Housing for Female Terminals 1 mm .039" Wire-to-Device | Superseal Connector Housings: 1.0 Mm | Part Number: 1473416-1 | Internal Number: 1473416-1 | TE Connectivity | TE Store |
Automotive Connectors SUPER SEAL 26POS PLU | Sager |
Where can I find additional details, specifications and documents for a 1473416-1?
Additional datasheets, footprints and schematics for 1473416-1 are listed on our Part Details page. You can also find images and similar parts to 1473416-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1473416-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1473416-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1473416-1 fall under?
The 1473416-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1473416-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1473416-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1473416-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1473416-1 have stock available?
Authorised distributors including Boersig, Heilind Electronics, Chip One Stop, Distrelec and element14 have stock available or on a lead time for 1473416-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1473416-1 often in real-time on the comparison pages.
What if I can't find stock of 1473416-1?
You can fill out our help required form which you can use to request a quote for 1473416-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.