Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.07
|
10,758
in stock
|
Buy Now | |
Newark Electronics
from US$1.30
|
10,758
in stock
|
Buy Now | |
Rapid Electronics
from US$0.98
|
10,758
in stock
|
Buy Now | |
Chip One Stop
from US$0.82
|
10,758
in stock
|
Buy Now | |
Future Electronics
from US$0.90
|
-
|
Buy Now | |
Avnet America
from US$0.92
|
-
|
Buy Now | |
Boersig
from US$1.00
|
-
|
Buy Now | |
TE Store
from US$2.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Loaded Positions | 17 |
---|---|
Number of Positions | 18 |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 150µin, 3.81µm |
Contact Layout | Inline |
Mating Post Length | .295in, 7.49mm |
PCB Contact Termination Area Plating Material Thickness | 150µin, 3.81µm |
Contact Retention Within Housing | Without |
Contact Underplating Material Thickness | 1.27µm, 50µin |
Contact Mating Area Plating Material | Tin |
Contact Shape & Form | Square |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 5A |
Contact Base Material | Copper Alloy |
Contact Underplating Material | Nickel |
Connector Height | .3in, 7.81mm |
コネクタの高さ | 7.81mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Connector Length | 45.72mm |
Operating Voltage | 250VAC |
Housing Color | Natural |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polyester - GF |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
CSA File Number | LR7189 |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
CSA Rating | Certified |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Circuit Application | Signal |
Number of Blocked Positions | 1 |
Position Locations Omitted | 2 |
Packaging Method | Package |
実装方法 | Package |
Packaging Quantity | 1 |
Header Type | Unshrouded |
Connector System | Wire-to-Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .14in, 3.56mm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
18P Mta100 Hdr Assy F/L Omit#2 |Amp Te Connectivity 647306-2 | Newark Electronics |
TE Connectivity 18P MTA100 HDR ASSY F/L OMIT%232 Headers & Wire Housings 18P MTA100 HDR ASSY F/L OMIT%232 | Distrelec |
Conn Wire to Board HDR 18 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Special Order: 18P MTA100 HDR ASSY F/L OMIT#2 PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 18 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 18 | PCB Header: Polter & Vertical & Unshrouded & Mating Alignment | Part Number: 647306-2 | Internal Number: 647306-2 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | MTA-100 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 18Contacts |
Gender | Header |
Product Range | MTA-100 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 647306-2?
Additional datasheets, footprints and schematics for 647306-2 are listed on our Part Details page. You can also find images and similar parts to 647306-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 647306-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 647306-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 647306-2 fall under?
The 647306-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 647306-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 647306-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 647306-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 647306-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 647306-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 647306-2 often in real-time on the comparison pages.
What if I can't find stock of 647306-2?
You can fill out our help required form which you can use to request a quote for 647306-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.