Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.71
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$9.32
|
940
in stock
|
Buy Now | |
Newark Electronics
from US$8.59
|
940
in stock
|
Buy Now | |
Rapid Electronics
from US$7.39
|
940
in stock
|
Buy Now | |
Chip One Stop
from US$6.25
|
940
in stock
|
Buy Now | |
Farnell
from US$13.28
|
760
in stock
|
Buy Now | |
Avnet America
from US$5.71
|
-
|
Buy Now | |
RS Americas
from US$10.73
|
-
|
Buy Now | |
TE Store
from US$9.02
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Material | Phosphor Bronze |
---|---|
Number of Columns | 10 |
Backplane Architecture | Traditional Backplane/Coplanar |
Card Slot Centerline | 20.3mm |
Pairs per Column | 2 |
Number of Rows | 4 |
Sequenced Pins | No |
Number of Positions | 40 |
Number of Pairs | 20 |
PCB Mount Orientation | Vertical |
Contact Mating Area Length | 3.8mm |
CompactPCI Designation | None |
Contact Current Rating (Max) | .7A |
Contact Type | Pin |
Feedthrough Post Length | 2.5mm |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Module Length | 24.9mm |
Centerline (Pitch) | .098in, 2.5mm |
Housing Material | Polyester - GF |
Housing Color | Gray |
UL Flammability Rating | UL 94V-0 |
AdvancedTCA Specified Product | No |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Packaging Quantity | 20 |
Packaging Method | Tube |
実装方法 | Tube |
Make First / Break Last | No |
Ground Component Type | Grounding Contact |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | Yes |
Sealable | No |
Connector System | Board-to-Board |
Data Rate | ≤12Gb/s |
Termination End Plating Material | Tin |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Interface Type | HM-Zd |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Hard Metric Connectors Hm-Zd 2Pr Hdr 40P 3.7Mm |Amp Te Connectivity 6469025-2 | Newark Electronics |
Hard Metric Connectors HM-ZD 2PR HDR 40P 3.7MM | Rapid Electronics |
TE Connectivity HM-ZD 2PR HDR 40P 3.7MM Board Connector 40 Contact(s) 4 Row(s) Male Straight 0.098 inch Pitch Solder Terminal Gray Insulator Receptacle | Distrelec |
CONN, BACKPLANE, PLUG, 40POS, 2.5MM | Farnell |
Conn Backplane HDR 40 POS 2.5mm Press Fit ST Thru-Hole | Avnet America |
Connector, Hm-Zd 2Pr Hdr 40P 3.7MM, | TE Connectivity 6469025-2 | RS Americas |
Special Order: HM-ZD 2PR HDR 40P 3.7MM Number of Positions: 40 Row-to-Row Spacing: 1.5 mm Row-to-Row Spacing: .059 in Mating Alignment: With Mating Alignment Type: Guide Lugs High Speed Backplane Connector | 40 1.5 mm .059" With | Part Number: 6469025-2 | Internal Number: 6469025-2 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Z-PACK HM-Zd Series |
RoHS: | Unknown |
Product Range | Z-PACK HM-Zd Series |
---|---|
No. of Contacts | 40Contacts |
Pitch Spacing | 2.5mm |
Gender | Plug |
Contact Termination Type | Press Fit |
No. of Rows | 4Rows |
Row Pitch | 1.5mm |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 6469025-2?
Additional datasheets, footprints and schematics for 6469025-2 are listed on our Part Details page. You can also find images and similar parts to 6469025-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6469025-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6469025-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6469025-2 fall under?
The 6469025-2 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6469025-2 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6469025-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6469025-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6469025-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6469025-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6469025-2 often in real-time on the comparison pages.
What if I can't find stock of 6469025-2?
You can fill out our help required form which you can use to request a quote for 6469025-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.