Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$21.38
|
No stock
|
Buy Now | |
TTI Europe
from US$20.33
|
28,960
in stock
|
Buy Now | |
TE Store
from US$20.79
|
137
in stock
|
Buy Now | |
Newark Electronics
from US$22.18
|
8
in stock
|
Buy Now | |
Rapid Electronics
from US$21.39
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$22.90
|
8
in stock
|
Buy Now | |
Future Electronics
from US$19.39
|
-
|
Buy Now | |
Avnet America
from US$17.62
|
-
|
Buy Now | |
RS Americas
from US$32.34
|
-
|
Buy Now | |
element14
from US$22.44
|
-
|
Buy Now | |
Avnet Asia
from US$14.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Material | Phosphor Bronze |
---|---|
PCB Mount Orientation | Right Angle |
Pairs per Column | 2 |
Number of Pairs | 20 |
Number of Columns | 10 |
Backplane Architecture | Traditional Backplane/Coplanar |
Number of Positions | 40 |
Number of Rows | 2 |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | .7A |
Contact Mating Area Plating Material Thickness | 30µin, .76µm |
Contact Mating Area Plating Material | Tin-Lead |
Contact Base Material | Copper-Nickel-Silicon |
Contact Type | Socket |
PCB Contact Termination Area Plating Material Finish | Matte |
CompactPCI Designation | None |
Module Length | 24.9mm |
Housing Material | Polyester - GF |
Housing Color | Gray |
Centerline (Pitch) | .098in, 2.5mm |
UL Flammability Rating | UL 94V-0 |
AdvancedTCA Specified Product | No |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
実装方法 | Tube |
Packaging Method | Tube |
Packaging Quantity | 20 |
Connector System | Board-to-Board |
Shielded | No |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Make First / Break Last | No |
Data Rate | ≤12Gb/s |
Interface Type | HM-Zd Plus |
Termination End Plating Material | Tin |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
HM-ZD BPREC D040S PF RA PLUS | TTI Europe |
Zd Plus 2 pair receptacle assy Number of Positions: 40 Row-to-Row Spacing: 1.5 mm Row-to-Row Spacing: .059 in Mating Alignment: With Mating Alignment Type: Polarization High Speed Backplane Connector | 40 1.5 mm .059" With | Part Number: 2065769-1 | Internal Number: 2065769-1 | TE Connectivity | TE Store |
Hard Metric Connectors Zd Plus 2Pr 40P Rcpt Assy |Amp Te Connectivity 2065769-1 | Newark Electronics |
Hard Metric Connectors ZD PLUS 2PR 40P RCPT ASSY | Rapid Electronics |
40 Position Z-Pack HM-Zd Plus 2 Pair Press Fit Receptacle Assembly | Future Electronics |
Conn Hard Metric F 40 POS 2.5mm Press Fit RA Thru-Hole | Avnet America |
Zd Plus 2 pair receptacle assy | TE Connectivity 2065769-1 | RS Americas |
BACKPLANE CONN, RCPT, 40POS, 4ROW, 2.5MM | element14 |
Where can I find additional details, specifications and documents for a 2065769-1?
Additional datasheets, footprints and schematics for 2065769-1 are listed on our Part Details page. You can also find images and similar parts to 2065769-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2065769-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2065769-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2065769-1 fall under?
The 2065769-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2065769-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2065769-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2065769-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2065769-1 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 2065769-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2065769-1 often in real-time on the comparison pages.
What if I can't find stock of 2065769-1?
You can fill out our help required form which you can use to request a quote for 2065769-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.