6469076-1 PCB Connectors by TE Connectivity

HM-ZD 2PR HDR ASSY 1.8MM

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.08

Distributor Stock
Logo for Farnell
Farnell
from US$7.19
13
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$7.18
19,891
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$6.54
19,891
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$12.45
19,891
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$6.02
14,540
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$5.08
400
in stock
Buy Now
Logo for TE Store
TE Store
from US$8.36
107
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.74
13
in stock
Buy Now
Logo for element14
element14
from US$7.10
13
in stock
Buy Now
Logo for Avnet America
Avnet America
-
130
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$11.30
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$6.72
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Shield Material Phosphor Bronze
Pairs per Column 2
PCB Mount Orientation Vertical
Sequenced Pins No
Card Slot Centerline 20.3mm
Number of Columns 10
Number of Positions 40
Number of Pairs 20
Number of Rows 4
Backplane Architecture Traditional Backplane/Coplanar
Contact Base Material Phosphor Bronze
Contact Underplating Material Nickel
端子の下地めっきの材料 Nickel
Feedthrough Post Length 1.8mm
Contact Mating Area Plating Material Gold
Contact Mating Area Plating Material Thickness .76µm, 30µin
Contact Mating Area Length 5.3mm
Contact Type Pin
Contact Current Rating (Max) .7A
CompactPCI Designation None
Module Length 24.9mm
Housing Material Polyester - GF
Centerline (Pitch) 2.5mm, .098in
Housing Color Gray
AdvancedTCA Specified Product No
UL Flammability Rating UL 94V-0
Mating Alignment Type Polarization
Connector Mounting Type Board Mount
Circuit Application Signal
Packaging Method Tube
実装方法 Tube
Packaging Quantity 20
Ground Component Type Grounding Contact
Sealable No
Connector & Contact Terminates To Printed Circuit Board
Make First / Break Last No
Shielded Yes
Connector System Board-to-Board
Data Rate ≤12Gb/s
Interface Type HM-Zd
Termination End Plating Material Tin
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -85 – 221°F, -65 – 105°C


Alternative Descriptions

Hard Metric Connectors HM-ZD 2PR HDR ASSY 1.8MM | Rapid Electronics
TE Connectivity - AMP BP Connector HM-ZD 2PR HDR ASSY 1.8MM | Distrelec
CONN, BACKPLANE, PLUG, 40POS, 2.5MM | Farnell
HM-ZD 2PR HDR ASSY 1.8MM Number of Positions: 40 Row-to-Row Spacing: 1.5 mm Row-to-Row Spacing: .059 in Mating Alignment: With Mating Alignment Type: Guide Lugs High Speed Backplane Connector | 40 1.5 mm .059" With | Part Number: 6469076-1 | Internal Number: 6469076-1 | TE Connectivity | TE Store
Backplane Conn, Hdr, 4R/40Pos, 2.5Mm Rohs Compliant: Yes |Amp Te Connectivity 6469076-1 | Newark Electronics
BACKPLANE CONN, HDR, 4R/40POS, 2.5MM | element14
Conn Hard Metric HDR 40 POS 2.5mm Press Fit ST Thru-Hole | Avnet America
Connector, Hm-Zd 2Pr Hdr Assy 1.8MM, | TE Connectivity 6469076-1 | RS Americas


6469076-1 . Unknown Parts by Unknown

CONN BACKPLANE PLUG 40POS 2.5MM

Status: Unknown
Series: Z-PACK HM-Zd Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range Z-PACK HM-Zd Series
No. of Contacts 40Contacts
Pitch Spacing 2.5mm
Gender Plug
Contact Termination Type Press Fit
No. of Rows 4Rows
Row Pitch 1.5mm
Contact Material Phosphor Bronze
Contact Plating Gold Plated Contacts
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6469076-1?

Additional datasheets, footprints and schematics for 6469076-1 are listed on our Part Details page. You can also find images and similar parts to 6469076-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6469076-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6469076-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6469076-1 fall under?

The 6469076-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.

Can I view similar or alternative parts?

You can view similar parts to 6469076-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6469076-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 6469076-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6469076-1 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TTI Europe have stock available or on a lead time for 6469076-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6469076-1 often in real-time on the comparison pages.

What if I can't find stock of 6469076-1?

You can fill out our help required form which you can use to request a quote for 6469076-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay