Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.90
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.85
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.04
|
9,632
in stock
|
Buy Now | |
Chip One Stop
from US$1.97
|
9,632
in stock
|
Buy Now | |
Farnell
from US$3.17
|
7,712
in stock
|
Buy Now | |
Future Electronics
from US$1.90
|
-
|
Buy Now | |
Avnet America
from US$1.91
|
-
|
Buy Now | |
RS Americas
from US$3.17
|
-
|
Buy Now | |
Boersig
from US$2.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shroud Floor Thickness | 3mm, .118in |
---|---|
Shroud Color | Gray |
Shroud Material | Glass Filled Polyester |
Shroud Type | A/B |
Number of Columns | 22 |
Number of Positions | 150 |
Number of Rows | 5 |
CompactPCI | Yes |
Module Length | 43.9mm, 1.728in |
Standoff Height | 1.5mm, .059in |
Row-to-Row Spacing | 2mm, .079in |
Centerline (Pitch) | .079in, 2mm |
Shroud Flammability Rating | UL 94V-0 |
Mating Alignment | Without |
Solder Process Feature | Board Standoff |
For Use With | Feed Thru Pin Headers |
Size | Standard |
Connector Mounting Accessory Type | Shroud |
Interface Type | 2mm HM |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Hard Metric Connectors Shroud Type Ab 22 Column |Amp Te Connectivity 646484-5 | Newark Electronics |
Hard Metric Connectors SHROUD TYPE AB 22 COLUMN | Rapid Electronics |
SHROUD, FEED THRU PIN HEADER | Farnell |
2MM H.M. | Future Electronics |
Connector Accessories 150 POS Receptacle 2mm Hard Metric Shroud 5 Row Polyester Gray | Avnet America |
Connector, 2MM, H.M.,A/B-22 Shroud 4.5MM, | TE Connectivity 646484-5 | RS Americas |
Where can I find additional details, specifications and documents for a 646484-5?
Additional datasheets, footprints and schematics for 646484-5 are listed on our Part Details page. You can also find images and similar parts to 646484-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 646484-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 646484-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 646484-5 fall under?
The 646484-5 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Shrouds.
Can I view similar or alternative parts?
You can view similar parts to 646484-5 when available in the PCB Connector Shrouds range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 646484-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 646484-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 646484-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Future Electronics have stock available or on a lead time for 646484-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 646484-5 often in real-time on the comparison pages.
What if I can't find stock of 646484-5?
You can fill out our help required form which you can use to request a quote for 646484-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.