Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 110 |
---|---|
Number of Rows | 5 |
Rows Loaded | Fully Loaded |
PCB Mount Orientation | Right Angle |
Backplane Architecture | Mezzanine |
Number of Columns | 22 |
Number of Signal Positions | 110 |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 30µin, .76µm |
CompactPCI Designation | None |
Contact Current Rating (Max) | 1.5A |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Module Length | 43.9mm |
Housing Material | Polyester - GF |
Housing Color | Gray |
Centerline (Pitch) | .078in, 2mm |
AdvancedTCA Specified Product | No |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarizing Peg |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Tube |
Packaging Quantity | 12 |
実装方法 | Tube |
Make First / Break Last | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Data Rate | ≤1Gb/s |
Crosstalk Version | Standard |
Termination End Plating Material | Tin-Lead |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Interface Type | 2mm HM |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Z-Pack A/B Rec Asy 110P 2Mmhm |Amp Te Connectivity 646573-1 | Newark Electronics |
Conn Hard Metric F 110 POS 2mm Solder RA Thru-Hole | Avnet America |
Connector, Z-Pack A/B Rec Asy 110P 2MM, hm | TE Connectivity 646573-1 | RS Americas |
Where can I find additional details, specifications and documents for a 646573-1?
Additional datasheets, footprints and schematics for 646573-1 are listed on our Part Details page. You can also find images and similar parts to 646573-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 646573-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 646573-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 646573-1 fall under?
The 646573-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 646573-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 646573-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 646573-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 646573-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 646573-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 646573-1 often in real-time on the comparison pages.
What if I can't find stock of 646573-1?
You can fill out our help required form which you can use to request a quote for 646573-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.