Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.13
|
No stock
|
Buy Now | |
TE Store
from US$4.61
|
811
in stock
|
Buy Now | |
Newark Electronics
from US$4.52
|
80
in stock
|
Buy Now | |
Rapid Electronics
from US$5.08
|
80
in stock
|
Buy Now | |
Chip One Stop
from US$4.43
|
80
in stock
|
Buy Now | |
Distrelec
from US$5.29
|
80
in stock
|
Buy Now | |
Avnet America
from US$4.43
|
-
|
Buy Now | |
RS Americas
from US$5.90
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Power Positions | 6 |
Number of Signal Positions | 0 |
Board-to-Board Configuration | Right Angle |
Number of Rows | 1 |
Number of Positions | 6 |
Power Contact Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Retention | Without |
Underplate Material Thickness | 4.45µm |
Contact Mating Area Plating Material | Noble Metal |
Contact Mating Area Plating Thickness | 3µin, .076µm |
Contact Current Rating (Max) | 42A |
Operating Voltage | 60VDC, 60VAC |
Centerline (Pitch) | 5.08mm, .2in |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Glow Wire Rating | High Temperature Part - Not Glow Wire |
Mating Retention Type | Retention Clip/Post |
PCB Mount Retention Type | Retention Clip/Post |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Tray |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Contact Type | Pin |
Product Type | Header |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Post & Tail Length | 4.45mm, .175in |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
MBXL R/A HDR 6P Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 6 Centerline (Pitch): 5.08 mm Header Plug Board-to-Board 6 | Rectangular Power Connector | Part Number: 6450523-2 | Internal Number: 6450523-2 | 5.08 mm | TE Connectivity | TE Store |
Power To The Board Mbxl R/A Hdr 6P |Amp Te Connectivity 6450523-2 | Newark Electronics |
Power to the Board MBXL R/A HDR 6P | Rapid Electronics |
TE Connectivity - AMP PWR CONN MBXL R/A HDR 6P | Distrelec |
Conn Power HDR 6Power POS Press Fit RA Thru-Hole 48 Terminal 1 Port | Avnet America |
MBXL R/A HDR 6P, Rectangular Power Connectors | TE Connectivity 6450523-2 | RS Americas |
Where can I find additional details, specifications and documents for a 6450523-2?
Additional datasheets, footprints and schematics for 6450523-2 are listed on our Part Details page. You can also find images and similar parts to 6450523-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6450523-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6450523-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6450523-2 fall under?
The 6450523-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6450523-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6450523-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6450523-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6450523-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 6450523-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6450523-2 often in real-time on the comparison pages.
What if I can't find stock of 6450523-2?
You can fill out our help required form which you can use to request a quote for 6450523-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.