Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.04
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.92
|
5,432
in stock
|
Buy Now | |
Rapid Electronics
from US$4.56
|
5,432
in stock
|
Buy Now | |
Chip One Stop
from US$3.18
|
5,432
in stock
|
Buy Now | |
Distrelec
from US$4.46
|
5,432
in stock
|
Buy Now | |
TE Store
from US$5.51
|
294
in stock
|
Buy Now | |
Future Electronics
from US$5.22
|
-
|
Buy Now | |
Avnet America
from US$4.46
|
-
|
Buy Now | |
RS Americas
from US$6.99
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Signal Positions | 0 |
---|---|
Board-to-Board Configuration | Vertical |
Mating & Unmating Configuration | Sequencing |
Number of Positions | 6 |
Number of Power Positions | 6 |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Current Rating (Max) | 42A |
Contact Mating Area Plating Material | Noble Metal |
Contact Retention | Without |
Power Contact Material | Tin |
Underplate Material Thickness | 3.43µm |
Contact Termination Area Plating Material | Tin |
Operating Voltage | 60VAC, 300VAC, 300VDC, 60VDC |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 7.62mm, .3in, 5.08mm, .2in |
Housing Material | High Temperature Thermoplastic |
Glow Wire Rating | High Temperature Part - Not Glow Wire |
Mating Retention Type | Boardlock, Action/Compliant Tail |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock, Action/Compliant Tail |
PCB Mount Retention | With |
Circuit Application | Power |
Packaging Method | Tray |
Housing Type | Receptacle |
Connector System | Board-to-Board |
Contact Type | Socket |
Sealable | No |
Product Type | Connector Assembly |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .135in, 3.43mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Power To The Board Mbxl Vert Rcpt 6P |Amp Te Connectivity 6450553-2 | Newark Electronics |
Power to the Board MBXL VERT RCPT 6P | Rapid Electronics |
TE Connectivity - AMP PWR CONN MBXL VERT RCPT 6P | Distrelec |
MBXL VERT RCPT 6P Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 6 Centerline (Pitch): 5.08 mm 7.62 mm Header Receptacle Board-to-Board 6 | Rectangular Power Connector | Part Number: 6450553-2 | Internal Number: 6450553-2 | 5.08 mm | TE Connectivity | TE Store |
Conn Power RCP 6Power POS 6.35mm Press Fit ST Thru-Hole 48 Terminal 1 Port | Avnet America |
MBXL VERT RCPT 6P, Rectangular Power Connectors | TE Connectivity 6450553-2 | RS Americas |
Where can I find additional details, specifications and documents for a 6450553-2?
Additional datasheets, footprints and schematics for 6450553-2 are listed on our Part Details page. You can also find images and similar parts to 6450553-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6450553-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6450553-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6450553-2 fall under?
The 6450553-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6450553-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6450553-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6450553-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6450553-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 6450553-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6450553-2 often in real-time on the comparison pages.
What if I can't find stock of 6450553-2?
You can fill out our help required form which you can use to request a quote for 6450553-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.