Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.57
|
4
in stock
|
Buy Now | |
TTI Europe
from US$12.84
|
2,392
in stock
|
Buy Now | |
Newark Electronics
from US$30.05
|
320
in stock
|
Buy Now | |
Rapid Electronics
from US$22.90
|
320
in stock
|
Buy Now | |
element14
from US$32.12
|
320
in stock
|
Buy Now | |
Distrelec
from US$25.86
|
320
in stock
|
Buy Now | |
Farnell
from US$17.33
|
320
in stock
|
Buy Now | |
Future Electronics
from US$14.66
|
-
|
Buy Now | |
Avnet America
from US$14.57
|
-
|
Buy Now | |
RS Americas
from US$33.58
|
-
|
Buy Now | |
Boersig
from US$19.21
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Signal Positions | 60 |
Number of Positions | 60 |
Number of Sections | 2 |
Number of Rows | 4 |
Pin Diameter | 1mm, .039in |
Interface Plating | Gold (Au) |
Width | 3.071in, 78mm |
Profile Height from PCB | 27.9mm, 1.098in |
Length | 36.5mm, 1.437in |
Operating Voltage | 250VDC, 250VAC |
Nominal Voltage Architecture | 12V, 48V, 240V, 24V, 42V |
Voltage Rating (Max) | 250VDC, 250VAC |
Centerline (Pitch) | .118in, 3mm |
Degree of Protection | JIS D0203 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Mounting Holes | With |
Locking Interface | With |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Mounting Orientation | Horizontal/90° |
Packaging Type | Tube |
Sealable | Yes |
Connector System | Wire-to-Board, Wire-to-Device |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Shielded | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 70°C, 65°C, 221°F, 149°F, 105°C, 100°C, 125°C, 120°C, 90°C, 85°C, 75°C, 212°F, 176°F, 158°F, 194°F, 257°F, 80°C, 185°F, 230°F, 167°F, 110°C, 248°F |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Connector, Rectnglr, Rcpt, 60Pos, Pcb | Newark Electronics |
Automotive Conn SUPER SEAL 60POS CAP ASY H AU | Rapid Electronics |
CONNECTOR, RECTNGLR, RCPT, 60POS, PCB | element14 |
TE Connectivity SUPER SEAL 60POS CAP ASSY H AU Automotiv | Distrelec |
Superseal 1.0 60way receptacle connector | RS |
60 Positions Super Seal 1.0mm | Future Electronics |
Conn Wire to Board RCP 60 POS 3mm Solder RA Thru-Hole | Avnet America |
Receptacle Connector, Gold, Pitch 3.0000 mm, AC Voltage 250 V, AMP Series | TE Connectivity 6437288-3 | RS Americas |
Where can I find additional details, specifications and documents for a 6437288-3?
Additional datasheets, footprints and schematics for 6437288-3 are listed on our Part Details page. You can also find images and similar parts to 6437288-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6437288-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6437288-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6437288-3 fall under?
The 6437288-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 6437288-3 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6437288-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 6437288-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6437288-3 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, element14 and Distrelec have stock available or on a lead time for 6437288-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6437288-3 often in real-time on the comparison pages.
What if I can't find stock of 6437288-3?
You can fill out our help required form which you can use to request a quote for 6437288-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.