Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.79
|
No stock
|
Buy Now | |
TE Store
from US$2.29
|
5,950
in stock
|
Buy Now | |
Future Electronics
from US$1.79
|
780
in stock
|
Buy Now | |
Rapid Electronics
from US$3.35
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$3.38
|
200
in stock
|
Buy Now | |
Conrad
from US$3.64
|
88
in stock
|
Buy Now | |
Newark Electronics
from US$1.94
|
-
|
Buy Now | |
Avnet America
from US$1.74
|
-
|
Buy Now | |
RS Americas
from US$2.45
|
-
|
Buy Now | |
Boersig
from US$1.98
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Row-to-Row Spacing | 6.35in, .25mm |
Number of Positions | 15 |
Number of Rows | 3 |
Number of Power Positions | 15 |
Contact Current Rating (Max) | 12A |
Contact Mating Area Plating Material | Pre-Tin |
Multiple Contact Types | Without |
Contact Mating Area Plating Thickness | 150 – 200µin, 3.81 – 5.08µm |
Contact Retention | Without |
Contact Termination Area Plating Material | Pre-Tin |
Contact Layout | Matrix |
Height | .55in |
PCB Thickness (Recommended) | 3.18mm, .125in |
Width | .8in |
Length | 1.3in |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 6.35mm, .25in |
Housing Color | White |
Housing Material | Nylon |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
CSA File Number | LR7189 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
Mating Retention Type | Positive Lock |
Strain Relief | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment Type | Standard Polarized Tail |
PCB Mount Alignment | With |
Mating Alignment | With |
Mating Retention | With |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
PCB Mount Retention | Without |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Mates with Plug Housing (Using Pin Contacts) |
Packaging Method | Bag |
Packaging Quantity | 50 |
Contact Type | Socket |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Header |
Housing Type | Receptacle |
Sealable | No |
Connector System | Wire-to-Board |
Termination Post & Tail Length | 3.81mm, .149in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
15P UMNL HDR ASSY POL 94VO Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 15 Centerline (Pitch): 6.35 mm Header Receptacle Wire-to-Board 15 | Rectangular Power Connector | Part Number: 643430-1 | Internal Number: 643430-1 | 6.35 mm | TE Connectivity | TE Store |
Universal MATE-N-LOK 15 Position Three Row Through-Hole Straight Header | Future Electronics |
Pin&Socket Connectors 15P UNIV M-N-L HDR | Rapid Electronics |
Content: 1 pc(s) | Conrad |
15P Umnl Hdr Assy Pol 94Vo Rohs Compliant: Yes |Amp Te Connectivity 643430-1 | Newark Electronics |
Conn Power SKT 15 POS 6.35mm Solder ST Thru-Hole 15 Terminal 1 Port | Avnet America |
Header Assembly 15P UMNL POL 94VO Universal MATE-N-LOK Series | TE Connectivity 643430-1 | RS Americas |
Where can I find additional details, specifications and documents for a 643430-1?
Additional datasheets, footprints and schematics for 643430-1 are listed on our Part Details page. You can also find images and similar parts to 643430-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 643430-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 643430-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 643430-1 fall under?
The 643430-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 643430-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 643430-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 643430-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 643430-1 have stock available?
Authorised distributors including TE Store, Future Electronics, Rapid Electronics, Chip One Stop and Conrad have stock available or on a lead time for 643430-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 643430-1 often in real-time on the comparison pages.
What if I can't find stock of 643430-1?
You can fill out our help required form which you can use to request a quote for 643430-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.