Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.55
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.61
|
250
in stock
|
Buy Now | |
TTI Europe
from US$3.56
|
560
in stock
|
Buy Now | |
TE Store
from US$4.45
|
343
in stock
|
Buy Now | |
Newark Electronics
from US$5.06
|
250
in stock
|
Buy Now | |
Rapid Electronics
from US$3.71
|
250
in stock
|
Buy Now | |
Chip One Stop
from US$4.16
|
250
in stock
|
Buy Now | |
Farnell
from US$4.55
|
200
in stock
|
Buy Now | |
Future Electronics
from US$3.84
|
-
|
Buy Now | |
Avnet America
from US$3.55
|
-
|
Buy Now | |
RS Americas
from US$4.19
|
-
|
Buy Now | |
element14
from US$4.40
|
-
|
Buy Now | |
Boersig
from US$3.83
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 8 |
---|---|
Number of Positions | 8 |
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Thickness | 150 – 200µin, 3.81 – 5.08µm |
Multiple Contact Types | Without |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 12A |
Contact Layout | Inline |
Contact Retention | Without |
Contact Mating Area Plating Material | Tin |
Height | 9.14mm |
PCB Thickness (Recommended) | .125in, 3.18mm |
Width | 17.27mm |
Length | 69.27mm |
Operating Voltage | 600VAC |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Centerline (Pitch) | .25in, 6.35mm |
CSA File Number | LR7189 |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
CSA Rating | Certified |
VDE Tested | Yes |
Strain Relief | Without |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Alignment | With |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
PCB Mount Retention | With |
Mating Retention | With |
Mating Retention Type | Positive Lock |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Mates with Plug Housing (Using Pin Contacts) |
Packaging Quantity | 140 |
Packaging Method | Box |
Product Type | Header |
Connector System | Wire-to-Board |
Contact Type | Socket |
Sealable | No |
Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.7mm, .146in |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
08P UMNL HDR ASSY R/A 94VO Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): 6.35 mm Header Receptacle Wire-to-Board 8 | Rectangular Power Connector | Part Number: 643236-1 | Internal Number: 643236-1 | 6.35 mm | TE Connectivity | TE Store |
Pin & Socket Connectors 08P Umnl Hdr Assy R/ |Amp Te Connectivity 643236-1 | Newark Electronics |
Pin&Socket Connectors 08P UMNL HDR ASSY R/ | Rapid Electronics |
TE Connectivity - AMP PWR CONN 08P UMNL HDR ASSY R/A 94VO | Distrelec |
8 Position Universal MATE-N-LOK Header Connector | Future Electronics |
Conn Power SKT 8 POS 6.35mm Solder RA Thru-Hole 8 Terminal 1 Port | Avnet America |
UNIVERSAL MATE-N-LOK | RS Americas |
CONNECTOR, PC BOARD | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 6.35mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Receptacle |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 643236-1?
Additional datasheets, footprints and schematics for 643236-1 are listed on our Part Details page. You can also find images and similar parts to 643236-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 643236-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 643236-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 643236-1 fall under?
The 643236-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 643236-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 643236-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 643236-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 643236-1 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 643236-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 643236-1 often in real-time on the comparison pages.
What if I can't find stock of 643236-1?
You can fill out our help required form which you can use to request a quote for 643236-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.