Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.23
|
26
in stock
|
Buy Now | |
Chip One Stop
from US$1.69
|
6,877
in stock
|
Buy Now | |
Newark Electronics
from US$2.44
|
1,718
in stock
|
Buy Now | |
Avnet America
from US$1.42
|
1,718
in stock
|
Buy Now | |
Future Electronics
from US$1.60
|
1,120
in stock
|
Buy Now | |
Heilind Electronics
from US$2.37
|
798
in stock
|
Buy Now | |
element14
from US$1.52
|
197
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.37
|
186
in stock
|
Buy Now | |
TE Store
from US$1.80
|
92
in stock
|
Buy Now | |
Farnell
from US$1.84
|
41
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.62
|
35
in stock
|
Buy Now | |
RS Americas
from US$2.09
|
-
|
Buy Now | |
Boersig
from US$1.67
|
-
|
Buy Now | |
TTI Europe
from US$1.52
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
Number of Power Positions | 3 |
Contact Mating Area Plating Thickness | 3.81 – 5.08µm, 150 – 200µin |
Contact Retention | Without |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Multiple Contact Types | Without |
Contact Current Rating (Max) | 12A |
PCB Thickness (Recommended) | 3.18mm, .125in |
Operating Voltage | 600VAC |
Housing Material | Nylon |
Centerline (Pitch) | 6.35mm, .25in |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
CSA Rating | Certified |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
VDE Tested | Yes |
Strain Relief | Without |
Mating Retention | With |
PCB Mount Retention | With |
Mating Retention Type | Positive Lock |
Panel Mount Feature | Without |
PCB Mount Retention Type | Mounting Hole |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Mates with Plug Housing (Using Pin Contacts) |
Packaging Quantity | 280 |
Packaging Method | Box |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Receptacle |
Sealable | No |
Product Type | Header |
Contact Type | Socket |
Connector System | Wire-to-Board |
Termination Post & Tail Length | .146in, 3.7mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Connector, Rcpt, 3Pos, 1Row, 6.35Mm | Newark Electronics |
Conn Power SKT 3 POS 6.35mm Solder RA Thru-Hole 3 Terminal 1 Port Box | Avnet America |
Universal MATE-N-LOK 3 Position Through-Hole Three Row Right Angle Header | Future Electronics |
03P UMNL HDR ASSY R/A 94VO | Heilind Electronics |
HEADER, 3WAY | element14 |
03P UMNL HDR ASSY R/A 94VO Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): 6.35 mm Header Receptacle Wire-to-Board 3 | Rectangular Power Connector | Part Number: 643228-1 | Internal Number: 643228-1 | 6.35 mm | TE Connectivity | TE Store |
Header,recpt,Mate-n-lok,PCB,3Way,90deg | RS |
UNIV M-N-L HEADER, 03P UMNL HDR ASSY R/A 94VO | TE Connectivity 643228-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 6.35mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Receptacle |
Product Range | Universal MATE-N-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Tin |
SVHC | No SVHC (15-Jan-2018) |
Approval Category | CSA UL VDE |
Colour | White |
Connector Mounting Orientation | PC Board |
Contact Current Rating | 19A |
Contact Termination | Solder |
Flammability Rating | UL94V-0 |
Operating Temperature Max | 105°C |
Operating Temperature Min | 55°C |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 643228-1?
Additional datasheets, footprints and schematics for 643228-1 are listed on our Part Details page. You can also find images and similar parts to 643228-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 643228-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 643228-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 643228-1 fall under?
The 643228-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 643228-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 643228-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 643228-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 643228-1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, Future Electronics and Heilind Electronics have stock available or on a lead time for 643228-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 643228-1 often in real-time on the comparison pages.
What if I can't find stock of 643228-1?
You can fill out our help required form which you can use to request a quote for 643228-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.