Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.02
|
No stock
|
Buy Now | |
Rapid Electronics
from US$4.54
|
185
in stock
|
Buy Now | |
Chip One Stop
from US$4.90
|
185
in stock
|
Buy Now | |
Newark Electronics
from US$1.33
|
4
in stock
|
Buy Now | |
Heilind Electronics
from US$5.22
|
3
in stock
|
Buy Now | |
TE Store
from US$5.23
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.22
|
1
in stock
|
Buy Now | |
Future Electronics
from US$4.56
|
-
|
Buy Now | |
Avnet America
from US$4.12
|
-
|
Buy Now | |
RS Americas
from US$5.39
|
-
|
Buy Now | |
Boersig
from US$4.68
|
-
|
Buy Now | |
TTI Europe
from US$4.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 9 |
---|---|
Number of Power Positions | 9 |
Number of Signal Positions | 0 |
Row-to-Row Spacing | .25mm, 6.35in |
PCB Mount Orientation | Vertical |
Number of Rows | 3 |
Contact Mating Area Plating Thickness | .76µin, 30µm |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 12A |
Multiple Contact Types | Without |
Contact Retention | Without |
Contact Mating Area Plating Material | Gold |
Contact Layout | Matrix |
PCB Thickness (Recommended) | 3.18mm, .125in |
Operating Voltage | 600VAC |
Housing Material | Nylon |
Centerline (Pitch) | 6.35mm, .25in |
Housing Color | White |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
CSA File Number | LR7189 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
Agency/Standard Number | E28476 |
Mating Retention | With |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Strain Relief | Without |
Panel Mount Feature | Without |
Mating Alignment | With |
PCB Mount Alignment Type | Standard Polarized Tail |
PCB Mount Alignment | With |
Mating Retention Type | Positive Lock |
PCB Mount Retention | Without |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Mates with Plug Housing (Using Socket Contacts) |
Packaging Method | Bag |
Packaging Quantity | 100 |
Product Type | Header |
Housing Type | Receptacle |
Sealable | No |
Connector System | Wire-to-Board |
Contact Type | Pin |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.7mm, .146in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Pin&Socket Connectors 9P PIN HDR ASSY 94V0 | Rapid Electronics |
RECTANGULAR PWR CONN, HEADER, 9POS, PCB | Farnell |
Power Conn, Header, 9Pos, 3Row, 6.35Mm | Newark Electronics |
09P UMNL PIN HDR ASSY 94VO LF | Heilind Electronics |
09P UMNL PIN HDR ASSY 94VO LF Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 9 Centerline (Pitch): 6.35 mm Header Receptacle Wire-to-Board 9 | Rectangular Power Connector | Part Number: 641972-3 | Internal Number: 641972-3 | 6.35 mm | TE Connectivity | TE Store |
Universal MATE-N-LOK 9 Position Through-Hole Vertical Pin Header | Future Electronics |
Conn Power HDR 9 POS 6.35mm Solder ST Thru-Hole 9 Terminal 1 Port | Avnet America |
UNIVERSAL MATE-N-LOK | RS Americas |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
No. of Contacts | 9Contacts |
Gender | Plug |
Pitch Spacing | 6.35mm |
Contact Termination Type | Through Hole |
No. of Rows | 3 Row, 3Rows |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Through Hole Vertical |
Where can I find additional details, specifications and documents for a 641972-3?
Additional datasheets, footprints and schematics for 641972-3 are listed on our Part Details page. You can also find images and similar parts to 641972-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 641972-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 641972-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 641972-3 fall under?
The 641972-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 641972-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 641972-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 641972-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 641972-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Heilind Electronics have stock available or on a lead time for 641972-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 641972-3 often in real-time on the comparison pages.
What if I can't find stock of 641972-3?
You can fill out our help required form which you can use to request a quote for 641972-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.