Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 403727001 |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.04
|
170
in stock
|
Buy Now | |
TE Store
from US$0.93
|
29,911
in stock
|
Buy Now | |
Heilind Electronics
from US$0.81
|
8,530
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
8,480
in stock
|
Buy Now | |
Avnet America
from US$0.64
|
4,589
in stock
|
Buy Now | |
Rapid Electronics
from US$1.07
|
4,299
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.81
|
2,843
in stock
|
Buy Now | |
Chip One Stop
from US$0.91
|
980
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
673
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.16
|
99
in stock
|
Buy Now | |
element14
from US$1.04
|
5
in stock
|
Buy Now | |
Farnell
from US$1.03
|
5
in stock
|
Buy Now | |
RS Americas
from US$0.92
|
-
|
Buy Now | |
Boersig
from US$0.88
|
-
|
Buy Now | |
TTI Europe
from US$0.63
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Power Positions | 3 |
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Contact Layout | Inline |
Contact Mating Area Plating Thickness | 3.81 – 5.08µm, 150 – 200µin |
Contact Retention | Without |
Multiple Contact Types | Without |
Contact Mating Area Plating Material | Pre-Tin |
Contact Termination Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 12A, 19A |
Width | 13.97mm |
Height | 7.62mm |
PCB Thickness (Recommended) | .124in, 3.12mm |
Length | 20.32mm |
Operating Voltage | 600VAC |
Housing Color | White |
Centerline (Pitch) | 6.35mm, .25in |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
VDE Tested | Yes |
CSA File Number | LR7189 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
PCB Mount Alignment Type | Standard Polarized Tail |
Panel Mount Feature | Without |
Mating Retention | With |
Mating Alignment | With |
Mating Retention Type | Positive Lock |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
PCB Mount Alignment | With |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Mates with Plug Housing (Using Socket Contacts) |
Packaging Quantity | 100 |
Packaging Method | Bag/Box |
Product Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Housing Type | Plug |
Connector System | Wire-to-Board |
Contact Type | Pin |
Termination Post & Tail Length | .146in, 3.7mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
03P UMNL PIN HDR ASSY 94VO Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): 6.35 mm Header Plug Wire-to-Board 3 | Rectangular Power Connector | Part Number: 641966-1 | Internal Number: 641966-1 | Alias Number: 403727001 | 6.35 mm | TE Connectivity | TE Store |
03P UMNL PIN HDR ASSY 94VO | Heilind Electronics |
Universal MATE-N-LOK 3 Position Single Row Through Hole Straight Header | Future Electronics |
Conn Power HDR 3 POS 6.35mm Solder ST Thru-Hole 3 Terminal 1 Port | Avnet America |
Pin&Socket Connectors 3POS VERT MATE-N-LOK | Rapid Electronics |
Wtb Conn, Header, 3Pos, 1Row, 6.35Mm | Newark Electronics |
Header,pin,Mate-n-lok,PCB,3 Way,180 deg | RS |
CONNECTOR, HEADER, 3POS, 1ROW, 6.35MM | element14 |
Conn | RS Americas |
Status: | Unknown |
---|---|
Series: | MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 6.35mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Product Range | MATE-N-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 641966-1?
Additional datasheets, footprints and schematics for 641966-1 are listed on our Part Details page. You can also find images and similar parts to 641966-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 641966-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 641966-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 641966-1 fall under?
The 641966-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 641966-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 641966-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 641966-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 641966-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Future Electronics, Avnet America and Rapid Electronics have stock available or on a lead time for 641966-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 641966-1 often in real-time on the comparison pages.
What if I can't find stock of 641966-1?
You can fill out our help required form which you can use to request a quote for 641966-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.