Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 1 |
Number of Power Positions | 6 |
Number of Positions | 6 |
Contact Layout | Inline |
Contact Current Rating (Max) | 12A, 19A |
Contact Retention | Without |
Multiple Contact Types | Without |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 30 – 36µin, .76 – .91µm |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | 2.77mm, .109in |
Operating Voltage | 600VAC |
Centerline (Pitch) | 6.35mm, .25in |
UL Flammability Rating | UL 94V-0 |
Housing Color | White |
Housing Material | Nylon |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
Agency/Standard | UL, CSA |
CSA Rating | Certified |
UL Rating | Recognized |
VDE Tested | Yes |
Agency/Standard Number | E28476 |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Mating Retention Type | Positive Lock |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Mates with Plug Housing (Using Socket Contacts) |
Packaging Quantity | 100 |
Packaging Method | Bag/Box |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Housing Type | Plug |
Sealable | No |
Product Type | Header |
Connector System | Wire-to-Board |
Termination Post & Tail Length | 3.69mm, .145in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Conn Wire to Board HDR 6 POS 6.35mm Solder ST Thru-Hole | Avnet America |
Connector, 06P Umnl Pin Hdr Assy Au Lf | TE Connectivity 641831-3 | RS Americas |
Where can I find additional details, specifications and documents for a 641831-3?
Additional datasheets, footprints and schematics for 641831-3 are listed on our Part Details page. You can also find images and similar parts to 641831-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 641831-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 641831-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 641831-3 fall under?
The 641831-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 641831-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 641831-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 641831-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 641831-3 have stock available?
Authorised distributors including Avnet America, RS Americas and Farnell have stock available or on a lead time for 641831-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 641831-3 often in real-time on the comparison pages.
What if I can't find stock of 641831-3?
You can fill out our help required form which you can use to request a quote for 641831-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.