Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.46
|
470
in stock
|
Buy Now | |
TTI Europe
from US$1.14
|
14,500
in stock
|
Buy Now | |
Future Electronics
from US$1.17
|
4,844
in stock
|
Buy Now | |
TE Store
from US$1.63
|
3,691
in stock
|
Buy Now | |
Newark Electronics
from US$1.82
|
2,403
in stock
|
Buy Now | |
Avnet America
from US$1.04
|
2,403
in stock
|
Buy Now | |
Rapid Electronics
from US$1.68
|
1,470
in stock
|
Buy Now | |
element14
from US$1.59
|
831
in stock
|
Buy Now | |
Farnell
from US$1.56
|
831
in stock
|
Buy Now | |
Heilind Electronics
from US$1.42
|
540
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.42
|
162
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.82
|
45
in stock
|
Buy Now | |
Chip One Stop
from US$1.42
|
3
in stock
|
Buy Now | |
Avnet Abacus
-
|
21,000
in stock
|
Buy Now | |
RS Americas
from US$1.49
|
-
|
Buy Now | |
Avnet Asia
from US$1.32
|
-
|
Buy Now | |
Boersig
from US$1.28
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 6 |
Number of Rows | 1 |
Number of Power Positions | 6 |
Contact Mating Area Plating Thickness | 3.81 – 5.08µm, 150 – 200µin |
Contact Current Rating (Max) | 19A, 12A |
Multiple Contact Types | Without |
Contact Layout | Inline |
Contact Retention | Without |
Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material | Pre-Tin |
PCB Thickness (Recommended) | .093in, 2.36mm |
Operating Voltage | 600VAC |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Housing Color | White |
Centerline (Pitch) | .25in, 6.35mm |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
Panel Mount Feature | Without |
Mating Alignment | With |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Mating Retention | With |
Mating Retention Type | Positive Lock |
PCB Mount Retention | Without |
Strain Relief | Without |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Mates with Plug Housing (Using Socket Contacts) |
Packaging Method | Bag/Box |
Packaging Quantity | 100 |
Product Type | Header |
Sealable | No |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Contact Type | Pin |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .145in, 3.69mm |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
1X06P UMNL PIN HDR STR V0 | TTI Europe |
Universal MATE-N-LOK 6 Position Positive Lock Plug Header Pin Connector | Future Electronics |
06P UMNL PIN HDR ASSY 94VO Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 6.35 mm Header Plug Wire-to-Board 6 | Rectangular Power Connector | Part Number: 641831-1 | Internal Number: 641831-1 | 6.35 mm | TE Connectivity | TE Store |
Connector, Plug, 6Pos, 6.35Mm | Newark Electronics |
Conn Power HDR 6 POS 6.35mm Solder ST Thru-Hole 6 Terminal 1 Port | Avnet America |
Pin&Socket Connectors 6P PIN HDR ASSY | Rapid Electronics |
CONNECTOR, PLUG, 6POS, 6.35MM | element14 |
06P UMNL PIN HDR ASSY 94VO | Heilind Electronics |
Header Vert pcb 6 way Pin Mate-n-Lok | RS |
UNIV M-N-L HEADER, 06P UMNL PIN HDR ASSY 94VO | TE Connectivity 641831-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
No. of Contacts | 6Contacts |
Gender | Plug |
Pitch Spacing | 6.35mm |
Contact Termination Type | Through Hole |
No. of Rows | 1 Row, 1Rows |
Connector Mounting | PCB Mount |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 641831-1?
Additional datasheets, footprints and schematics for 641831-1 are listed on our Part Details page. You can also find images and similar parts to 641831-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 641831-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 641831-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 641831-1 fall under?
The 641831-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 641831-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 641831-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 641831-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 641831-1 have stock available?
Authorised distributors including TTI Europe, Future Electronics, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 641831-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 641831-1 often in real-time on the comparison pages.
What if I can't find stock of 641831-1?
You can fill out our help required form which you can use to request a quote for 641831-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.