Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-16211-4031,
010-5590-00, AMPS-0-0640907-1, D54822-000 |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
5,300
in stock
|
Buy Now | |
RS Americas
from US$0.42
|
195,601
in stock
|
Buy Now | |
element14
from US$0.42
|
50,162
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
41,816
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
22,412
in stock
|
Buy Now | |
Sager
from US$0.36
|
17,344
in stock
|
Buy Now | |
Powell Electronics
from US$0.46
|
12,262
in stock
|
Buy Now | |
TTI Europe
from US$0.37
|
8,500
in stock
|
Buy Now | |
Farnell
from US$0.44
|
8,346
in stock
|
Buy Now | |
Heilind Electronics
from US$0.49
|
7,170
in stock
|
Buy Now | |
Rapid Electronics
from US$0.67
|
7,015
in stock
|
Buy Now | |
Electro Enterprises
from US$0.42
|
4,866
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
3,515
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.49
|
1,195
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.63
|
200
in stock
|
Buy Now | |
CoreStaff
from US$0.42
|
10
in stock
|
Buy Now | |
Sorelec
-
|
500
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Boersig
from US$0.54
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Insulation Material | Nylon |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Barrel Type | Closed |
Crimp Type | Compression |
Contact Base Material | Brass |
Terminal Type | Receptacle |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .46mm, .018in |
Overall Length | 1.012in, 25.75mm |
Accepts Wire Insulation Diameter Range | 6.35mm, .25in |
Mating Tab Thickness | .032in, .81mm |
Voltage (Max) | 300V |
CSA Certified | Yes |
RU (UL Component Program) | Approved |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Barrel Color | Yellow |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Insertion Force | Normal |
Insulated | Yes |
Wire Stop | Yes |
Terminates To | Wire & Cable |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
Receptacle 12-10 AWG 0.250 x 0.032 0.250 in. (Max.) Brass Tin Yellow | TE Connectivity 640907-1 | RS Americas |
TERMINAL FEMALE DISCONNECT 6.35MM YELLOW | element14 |
Terminal Female Disconnect 6.35Mm Yellow | Newark Electronics |
Quick Disconnect Terminal 10-12AWG F 26.21mm 7.62mm Tin Loose Piece | Avnet America |
Terminals PIDG RECPT 12-10 AWG yellow | Sager |
CRIMP TERMINAL, FEMALE, YELLOW | Farnell |
RECEPT,PIDG FASTON 12-10 250 | Heilind Electronics |
Receptacle terminal, PIDG FASTON, yellow | RS |
Terminal: flat | Transfer Multisort Elektronik |
PIDG Faston 12-10 AWG Straight Normal Brass Tin Quick Disconnect Receptacles | Future Electronics |
Disconnect, Female | Carlton-Bates |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | PIDG FASTON 250 Series |
RoHS: | Unknown |
Product Range | PIDG FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Insulator Colour | Yellow |
Conductor Area CSA | 5.26mm² |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 640907-1?
Additional datasheets, footprints and schematics for 640907-1 are listed on our Part Details page. You can also find images and similar parts to 640907-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640907-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640907-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640907-1 fall under?
The 640907-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 640907-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640907-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 640907-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640907-1 have stock available?
Authorised distributors including RS Americas, element14, Newark Electronics, Avnet America and Sager have stock available or on a lead time for 640907-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640907-1 often in real-time on the comparison pages.
What if I can't find stock of 640907-1?
You can fill out our help required form which you can use to request a quote for 640907-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.