Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.51
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.66
|
610
in stock
|
Buy Now | |
Rapid Electronics
from US$9.67
|
610
in stock
|
Buy Now | |
Chip One Stop
from US$7.34
|
610
in stock
|
Buy Now | |
Newark Electronics
from US$7.81
|
130
in stock
|
Buy Now | |
Avnet America
from US$5.51
|
-
|
Buy Now | |
element14
from US$6.86
|
-
|
Buy Now | |
Avnet Asia
from US$6.43
|
-
|
Buy Now | |
Boersig
from US$7.22
|
-
|
Buy Now | |
Farnell
from US$8.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | .1649in, 4.19mm |
---|---|
Number of Rows | 5 |
PCB Mount Orientation | Vertical |
Number of Columns | 3 |
Number of Positions | 15 |
Contact Layout | Inline |
Contact Current Rating (Max) | 9A |
Width | 19.94mm, .785in |
Height | 13.46mm, .53in |
PCB Thickness (Recommended) | 1.6mm, .063in |
Wire Size | 26 – 18AWG |
Length | 24.13mm, .9807in |
Operating Voltage | 250VAC |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
Centerline (Pitch) | .165in, 4.2mm |
Housing Color | Red |
CSA File Number | LR7189 |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
VDE Tested | No |
Mating Retention | With |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Mating Retention Type | Positive Lock |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Circuit Application | Power & Signal |
For Use With | Printed Circuit Board |
Packaging Quantity | 100 |
Packaging Method | Bag |
Contact Type | Pin |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Receptacle |
Product Type | Header |
Sealable | No |
Header Type | Shrouded |
Termination Post & Tail Length | 3.69mm, .145in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Power to the Board PIN HEADER 15P vertical | Rapid Electronics |
TE Connectivity - AMP PWR CONN 15P MR HDR ASSY V0 | Distrelec |
Plug & Socket Connector, Header, 15 Position, 4.2Mm | Newark Electronics |
Conn Rectangular PIN 15 POS 4.19mm Solder ST Thru-Hole Bag | Avnet America |
CONNECTOR, RECEPT | element14 |
15P MR HDR ASSY V0 | Boersig |
Where can I find additional details, specifications and documents for a 640503-1?
Additional datasheets, footprints and schematics for 640503-1 are listed on our Part Details page. You can also find images and similar parts to 640503-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640503-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640503-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640503-1 fall under?
The 640503-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 640503-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640503-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 640503-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640503-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 640503-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640503-1 often in real-time on the comparison pages.
What if I can't find stock of 640503-1?
You can fill out our help required form which you can use to request a quote for 640503-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.