Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.94
|
663
in stock
|
Buy Now | |
Heilind Electronics
from US$3.10
|
2,240
in stock
|
Buy Now | |
Newark Electronics
from US$2.53
|
1,103
in stock
|
Buy Now | |
element14
from US$2.25
|
663
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.10
|
448
in stock
|
Buy Now | |
TE Store
from US$4.16
|
34
in stock
|
Buy Now | |
Avnet America
from US$2.04
|
-
|
Buy Now | |
RS Americas
from US$2.10
|
-
|
Buy Now | |
Distrelec
from US$3.24
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Signal Positions | 15 |
---|---|
Number of Positions | 15 |
Number of Rows | 5 |
Row-to-Row Spacing | .165in, 4.19mm |
Length | 21.34mm, .84in |
Accepts Wire Insulation Diameter Range | .115in, 2.92mm |
Width | 29.72mm, 1.17in |
Height | 12.95mm, .51in |
Operating Voltage | 250VAC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .165in, 4.19mm |
Housing Color | Red |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Panel Mount Feature | Without |
Packaging Method | Box |
Packaging Quantity | 1500 |
Product Type | Housing |
Connector System | Wire-to-Panel, Wire-to-Wire, Wire-to-Board |
Sealable | No |
Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Socket |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
15P MR II PLUG HSG V0 RED | Heilind Electronics |
Plug & Socket Housing, Plug, Nylon | Newark Electronics |
CONNECTOR HOUSING, PLUG, 15POS, 4.2MM | element14 |
15P MR II PLUG HSG V0 Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Wire-to-Wire Wire-to-Panel Number of Positions: 15 Centerline (Pitch): 4.2 mm Housing Plug Wire-to-Board 15 | Rectangular Power Connector | Part Number: 1-640523-0 | Internal Number: 1-640523-0 | 4.2 mm | TE Connectivity | TE Store |
Conn Housing PL 15 POS 4.19mm ST Individual | Avnet America |
Connector Soft Shell 250 V 9 A (Max.) 15 Position, Nylon Brick Black Matrix Plug | TE Connectivity 1-640523-0 | RS Americas |
TE Connectivity - AMP PWR CONN 15P MR II PLUG HSG V0 | Distrelec |
15P MR II PLUG HSG V0 | Boersig |
Status: | Unknown |
---|---|
Series: | MR Series |
RoHS: | Unknown |
Product Range | MR Series |
---|---|
Gender | Plug |
No. of Positions | 15Positions |
Pitch Spacing | 4.2mm |
For Use With | Miniature Rectangular Connectors |
Colour | Red |
Connector Mounting | Free Hanging |
Material | Nylon |
Where can I find additional details, specifications and documents for a 1-640523-0?
Additional datasheets, footprints and schematics for 1-640523-0 are listed on our Part Details page. You can also find images and similar parts to 1-640523-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-640523-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-640523-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-640523-0 fall under?
The 1-640523-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-640523-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-640523-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-640523-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-640523-0 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for 1-640523-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-640523-0 often in real-time on the comparison pages.
What if I can't find stock of 1-640523-0?
You can fill out our help required form which you can use to request a quote for 1-640523-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.