Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Row-to-Row Spacing | 4.2mm, .165in |
---|---|
Number of Rows | 5 |
Number of Positions | 15 |
PCB Mount Orientation | Vertical |
Number of Columns | 3 |
Contact Layout | Inline |
Contact Termination Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 9A |
Length | .9807in, 24.13mm |
Insulation Diameter (Max) | 2.92mm, .115in |
Width | 19.94mm, .785in |
Height | .53in, 13.46mm |
PCB Thickness (Recommended) | .063in, 1.6mm |
Wire Size | 26 – 18AWG |
Operating Voltage | 250VAC |
Centerline (Pitch) | 4.2mm, .165in |
Housing Color | Red |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
PCB Mount Alignment | Without |
Mating Retention Type | Positive Lock |
Mating Alignment Type | Polarization |
Mating Retention | With |
Mating Alignment | With |
PCB Mount Retention | Without |
Circuit Application | Power & Signal |
For Use With | Printed Circuit Board |
Packaging Method | Bag |
Packaging Quantity | 100 |
Product Type | Header |
Connector System | Wire-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Contact Type | Pin |
Housing Type | Receptacle |
Termination Post & Tail Length | 3.69mm, .145in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
15P Mr Hdr Assy V0 Red Rohs Compliant: Yes |Amp Te Connectivity 640503-3 | Newark Electronics |
Conn Rectangular PIN 15 POS 4.19mm Solder ST Thru-Hole Bag | Avnet America |
Where can I find additional details, specifications and documents for a 640503-3?
Additional datasheets, footprints and schematics for 640503-3 are listed on our Part Details page. You can also find images and similar parts to 640503-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640503-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640503-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640503-3 fall under?
The 640503-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 640503-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640503-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 640503-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640503-3 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 640503-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640503-3 often in real-time on the comparison pages.
What if I can't find stock of 640503-3?
You can fill out our help required form which you can use to request a quote for 640503-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.