Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.20
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.08
|
5,521
in stock
|
Buy Now | |
Future Electronics
from US$3.36
|
6,158
in stock
|
Buy Now | |
Newark Electronics
from US$5.13
|
5,521
in stock
|
Buy Now | |
Chip One Stop
from US$3.47
|
5,521
in stock
|
Buy Now | |
Avnet America
from US$3.20
|
1
in stock
|
Buy Now | |
RS Americas
from US$4.06
|
-
|
Buy Now | |
element14
from US$5.12
|
-
|
Buy Now | |
Boersig
from US$4.52
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 9 |
---|---|
Number of Columns | 3 |
PCB Mount Orientation | Vertical |
Number of Rows | 3 |
Row-to-Row Spacing | .165in, 4.19mm |
Contact Layout | Inline |
Contact Current Rating (Max) | 9A |
Width | 15.75mm, .62in |
Length | .62in, 15.75mm |
Height | 13.46mm, .53in |
PCB Thickness (Recommended) | 1.6mm, .063in |
Wire Size | 26 – 18AWG |
Operating Voltage | 250VAC |
UL Flammability Rating | UL 94V-0 |
Housing Color | Red |
Centerline (Pitch) | 4.2mm, .165in |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
VDE Tested | No |
Agency/Standard Number | E28476 |
CSA File Number | LR7189 |
Mating Alignment Type | Polarization |
PCB Mount Alignment | Without |
Mating Retention | With |
PCB Mount Retention | Without |
Mating Alignment | With |
Mating Retention Type | Positive Lock |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 200 |
Product Type | Header |
Header Type | Shrouded |
Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Contact Type | Pin |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .145in, 3.69mm |
9 Position Triple Row Rectangular Straight Wire to Board Header | Future Electronics |
Connector, Header, 9Pos, 3Row, 4.19Mm | Newark Electronics |
TE Connectivity - AMP PWR CONN 09P MR HDR ASSY V0 | Distrelec |
Conn Rectangular PIN 9 POS 4.19mm Solder ST Thru-Hole Bag | Avnet America |
Conn, Interconnect System, Pin Header, 9 Cont, 0.165" Pin-Spng, Vertical, MR | TE Connectivity 640501-1 | RS Americas |
CONNECTOR, PCB | element14 |
09P MR HDR ASSY V0 | Boersig |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 4.19mm |
---|---|
No. of Contacts | 9Contacts |
Gender | Header |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 3Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 640501-1?
Additional datasheets, footprints and schematics for 640501-1 are listed on our Part Details page. You can also find images and similar parts to 640501-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640501-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640501-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640501-1 fall under?
The 640501-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 640501-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640501-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 640501-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640501-1 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 640501-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640501-1 often in real-time on the comparison pages.
What if I can't find stock of 640501-1?
You can fill out our help required form which you can use to request a quote for 640501-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.