Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.34
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.57
|
60,365
in stock
|
Buy Now | |
Distrelec
from US$2.18
|
55,216
in stock
|
Buy Now | |
Heilind Electronics
from US$2.92
|
6,389
in stock
|
Buy Now | |
Powell Electronics
from US$2.42
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$2.18
|
5,149
in stock
|
Buy Now | |
Farnell
from US$2.50
|
4,000
in stock
|
Buy Now | |
element14
from US$2.41
|
3,817
in stock
|
Buy Now | |
Newark Electronics
from US$2.26
|
1,979
in stock
|
Buy Now | |
RS Americas
from US$1.34
|
1,811
in stock
|
Buy Now | |
TE Store
from US$4.00
|
1,388
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.92
|
1,001
in stock
|
Buy Now | |
Avnet America
from US$1.18
|
495
in stock
|
Buy Now | |
Future Electronics
from US$1.87
|
-
|
Buy Now | |
Avnet Asia
from US$2.28
|
-
|
Buy Now | |
Boersig
from US$2.57
|
-
|
Buy Now | |
TTI Europe
from US$1.85
|
-
|
Buy Now | |
Sager
from US$1.95
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | .165in, 4.19mm |
---|---|
Number of Positions | 9 |
Number of Signal Positions | 9 |
Number of Rows | 3 |
Accepts Wire Insulation Diameter Range | 2.92mm, .115in |
Length | 21.34mm, .84in |
Width | .84in, 21.34mm |
Height | .51in, 12.95mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | .165in, 4.19mm |
Housing Color | Red |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Panel Mount Feature | Without |
Packaging Quantity | 1000 |
Packaging Method | Box |
Sealable | No |
Product Type | Housing |
Connector System | Wire-to-Panel, Wire-to-Board, Wire-to-Wire |
Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Socket |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Pin&Socket Connectors 9CKT MATRIX PLUG | Rapid Electronics |
TE Connectivity - AMP PWR CONN 09P MR II PLUG HSG V0 | Distrelec |
09P MR II PLUG HSG V0 RED | Heilind Electronics |
CONN HOUSING, RCPT, 9POS, 4.19MM | Farnell |
CONNECTOR, IDC | element14 |
Plug & Socket Housing, Plug, Nylon | Newark Electronics |
Connector Soft Shell 250 V 9 A (Max.) 9 Position, Nylon Brick Black Matrix Plug | TE Connectivity 1-640521-0 | RS Americas |
09P MR II PLUG HSG V0 Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Wire-to-Board Wire-to-Panel Number of Positions: 9 Centerline (Pitch): 4.2 mm Housing Plug Wire-to-Wire 9 | Rectangular Power Connector | Part Number: 1-640521-0 | Internal Number: 1-640521-0 | 4.2 mm | TE Connectivity | TE Store |
Conn Housing PL 9 POS 4.19mm ST Individual | Avnet America |
Housing plug FH 9 way MR II | RS |
9 Position Crimp Terminal Positive Lock Plug Housing Connector | Future Electronics |
09P MR II PLUG HSG V0 | TTI Europe |
Pin & Socket Connectors 9CKT MATRIX PLUG | Sager |
Status: | Unknown |
---|---|
Series: | MR Series |
RoHS: | Unknown |
Product Range | MR Series |
---|---|
Gender | Receptacle |
No. of Positions | 9Ways |
Pitch Spacing | 4.19mm |
For Use With | Miniature Rectangular Connectors |
SVHC | 1 6 7 8 9 14 15 16 17 17 18 18-Dodecachloropentacyclo[12.2.1.16 9.02 13.05 10]octadeca-7 15-diene ("Dechlorane Plus"TM) (15-Jan-2019) |
Colour | Red |
No. of Rows | 3Rows |
Where can I find additional details, specifications and documents for a 1-640521-0?
Additional datasheets, footprints and schematics for 1-640521-0 are listed on our Part Details page. You can also find images and similar parts to 1-640521-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-640521-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-640521-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-640521-0 fall under?
The 1-640521-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-640521-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-640521-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-640521-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-640521-0 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Heilind Electronics, Powell Electronics and Chip One Stop have stock available or on a lead time for 1-640521-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-640521-0 often in real-time on the comparison pages.
What if I can't find stock of 1-640521-0?
You can fill out our help required form which you can use to request a quote for 1-640521-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.