Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0250
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
510
in stock
|
Buy Now | |
TE Store
from US$0.14
|
28,067
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
14,000
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
8,530
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
130
in stock
|
Buy Now | |
element14
from US$0.15
|
16
in stock
|
Buy Now | |
Farnell
from US$0.10
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$0.0250
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Distrelec
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Stud Hole | Yes |
Terminal Angle | Straight |
Underplating Material | Brass |
Contact Plating Material | Tin |
Terminal & Splice Type | Tab |
Terminal Size | 4.75 |
Terminal Orientation | Straight |
Terminal Type | Tab |
Mating Tab Width | .187in, 4.75mm |
Stud Diameter | 1.4mm, .055in |
Extension Below Board | .15in, 3.81mm |
PCB Hole Diameter | 1.32mm, .052in |
Height Above PC Board | .344in, 8.63mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Mating Tab Thickness | .51mm, .02in |
Receptacle Terminal Stock Thickness | .51mm, .02in |
Wire Insulation Support | With |
Comment | Insertion equipment available. |
Packaging Quantity | 2000 |
Packaging Method | Bag |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
187 FASTON TAB TPBR PCB Terminal Type: Tab PCB Thickness (Recommended): 1.57 mm PCB Thickness (Recommended): .062 in Mating Tab Width: .187 in Mating Tab Width: 4.75 mm Tab 1.57 mm .062" .187" | PCB Terminal | Part Number: 63982-1 | Internal Number: 63982-1 | .187" | TE Connectivity | TE Store |
FASTON TAB PCB STRAIGHT | TTI Europe |
Faston Straight Brass Non-Insulated Style G Quick Disconnect Tab | Future Electronics |
FASTON 187 PCB tab terminal, 4.75x1.57mm | RS |
Terminals FAST PCB TAB | Rapid Electronics |
TERMINAL, TAB, FASTON, PCB | element14 |
Terminal, Tab, 4.75Mm X 0.51Mm | Newark Electronics |
Quick Disconnect Terminal M 8.64mm 7.92mm Tin Over Copper/Tin Over Nickel Loose Piece | Avnet America |
FASTON 187 PCB TAB TPBR LP | TE Connectivity 63982-1 | RS Americas |
187 FASTON TAB TPBR | Boersig |
TE Connectivity - AMP PCB Terminal FASTON 187 PCB TAB TPBR LP | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tab Size - Metric | 4.75mm x 0.51mm |
---|---|
Tab Size - Imperial | 0.187" x 0.02" |
Terminal Material | Brass |
Mounting Hole Dia | 1.32mm |
Terminal Plating | Tin |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 63982-1?
Additional datasheets, footprints and schematics for 63982-1 are listed on our Part Details page. You can also find images and similar parts to 63982-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63982-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63982-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63982-1 fall under?
The 63982-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63982-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63982-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63982-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63982-1 have stock available?
Authorised distributors including TE Store, TTI Europe, Future Electronics, RS and Rapid Electronics have stock available or on a lead time for 63982-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63982-1 often in real-time on the comparison pages.
What if I can't find stock of 63982-1?
You can fill out our help required form which you can use to request a quote for 63982-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.