Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0327
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
2,300
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
150,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
150,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.11
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
9,900
in stock
|
Buy Now | |
element14
from US$0.13
|
9,900
in stock
|
Buy Now | |
Farnell
from US$0.09
|
9,900
in stock
|
Buy Now | |
TE Store
from US$0.12
|
8,039
in stock
|
Buy Now | |
Chip One Stop
from US$0.0327
|
74
in stock
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Plating Thickness | 3.81µm, 150µin |
Stud Hole | No |
Connection Capacity | Single |
Terminal Angle | Straight |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Terminal Size | 6.35 |
Contact Plating Material | Tin |
Terminal Orientation | Straight |
Underplating Material | Nickel |
Extension Below Board | .125in, 3.18mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Height Above PC Board | .948in, 23.8mm |
Receptacle Terminal Stock Thickness | .031in, .8mm |
PCB Hole Diameter | 1.4mm, .055in |
Mating Tab Thickness | .8mm, .031in |
Mating Tab Width | .25in, 6.35mm |
CSA Certified | Yes |
UL Rating | Recognized |
Wire Insulation Support | Without |
Packaging Quantity | 10000 |
Packaging Method | Package |
FASTON | Yes |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
Printed Circuit Board Straight Non Insulated Support Tab Terminal | Future Electronics |
Quick Disconnect Terminal M 26.97mm 8.89mm Tin Over Nickel Strip | Avnet America |
Pcb Terminal, 1.4Mm, Brass Rohs Compliant: Yes |Amp Te Connectivity 63949-1 | Newark Electronics |
PCB TERMINAL, 1.4MM, BRASS | element14 |
250 FASTON TAB TPBR PCB Terminal Type: Tab PCB Thickness (Recommended): 1.57 mm PCB Thickness (Recommended): .062 in Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Tab 1.57 mm .062" .25" | PCB Terminal | Part Number: 63949-1 | Internal Number: 63949-1 | .25" | TE Connectivity | TE Store |
Tab terminal, PCB, FASTON 250, straight | RS |
FASTON .250 Series, Straight Mount Angle PCB Tab Terminal,6.35x0.81mm Tin Plated | TE Connectivity 63949-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Mounting Hole Dia | 1.4mm |
---|---|
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Terminal Material | Brass |
Terminal Plating | Tin |
Connector Type | PCB Disconnect |
Where can I find additional details, specifications and documents for a 63949-1?
Additional datasheets, footprints and schematics for 63949-1 are listed on our Part Details page. You can also find images and similar parts to 63949-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63949-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63949-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63949-1 fall under?
The 63949-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63949-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63949-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63949-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63949-1 have stock available?
Authorised distributors including Future Electronics, Avnet America, Powell Electronics, Newark Electronics and element14 have stock available or on a lead time for 63949-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63949-1 often in real-time on the comparison pages.
What if I can't find stock of 63949-1?
You can fill out our help required form which you can use to request a quote for 63949-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.