Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Terminal & Splice Type | Receptacle |
---|---|
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Wire Size Search | .5mm², .75mm², .6mm², 18AWG, 1mm², 19AWG, .85mm² |
Wire Size | .5 – 1mm² |
Wire Insulation Diameter | .048 – .075in, 1.2 – 1.9mm |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 6000 |
Receptacle Style | 180° |
Sealable | No |
Termination Method | Crimp |
Recept. Contact 18-20 Awg Tin |Amp Te Connectivity 638187-1 | Newark Electronics |
Dual Beam Receptacle Contact 18 to 20 AWG Pre-Tinned Copper Alloy Crimp Reel | Avnet America |
RECEPT. CONTACT AWG18-20 | TTI Europe |
Where can I find additional details, specifications and documents for a 638187-1?
Additional datasheets, footprints and schematics for 638187-1 are listed on our Part Details page. You can also find images and similar parts to 638187-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 638187-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 638187-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 638187-1 fall under?
The 638187-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 638187-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 638187-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 638187-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 638187-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and Farnell have stock available or on a lead time for 638187-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 638187-1 often in real-time on the comparison pages.
What if I can't find stock of 638187-1?
You can fill out our help required form which you can use to request a quote for 638187-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.