Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180° |
---|---|
Body Material | PA GF |
Color | Black |
Number of Rows | 1 |
Number of Positions | 4 |
Mating Tab Width | .039in, 1mm |
Height | .589in, 14.95mm |
Width | 16mm, .63in |
Length | 30.75in, 1.21mm |
Centerline (Pitch) | .118in, 3mm |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Hybrid Connector | No |
Connector System | Wire-to-Device, Wire-to-Board |
Primary Locking Feature | Integrated in Housing |
Sealable | No |
Strain Relief | No |
Connector Style | Housing for female terminals |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
4 POSN PLUG ASSY (KEY A) Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1 mm Mating Tab Width: .039 in Connector System: Wire-to-Board Wire-to-Device Number of Positions: 4 Housing for Female Terminals 1 mm .039" Wire-to-Board | Automotive Housing | Part Number: 638119-1 | Internal Number: 638119-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 638119-1?
Additional datasheets, footprints and schematics for 638119-1 are listed on our Part Details page. You can also find images and similar parts to 638119-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 638119-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 638119-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 638119-1 fall under?
The 638119-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 638119-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 638119-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 638119-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 638119-1 have stock available?
Authorised distributors including TE Store, Avnet America and Power and Signal Group have stock available or on a lead time for 638119-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 638119-1 often in real-time on the comparison pages.
What if I can't find stock of 638119-1?
You can fill out our help required form which you can use to request a quote for 638119-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.