Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.71
Distributor | Stock | ||
---|---|---|---|
Newark
from US$14.49
|
No stock
|
Buy Now | |
Powell Electronics
from US$17.00
|
1,350
in stock
|
Buy Now | |
TE Store
from US$19.65
|
1,086
in stock
|
Buy Now | |
Avnet Abacus
-
|
675
in stock
|
Buy Now | |
Future Electronics
from US$16.26
|
-
|
Buy Now | |
Avnet America
from US$13.71
|
-
|
Buy Now | |
RS Americas
from US$17.15
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
LED Color (Top Left) | Green |
LED Color (Bottom Left) | Green |
Shield Material | Copper Alloy |
Modular Jack Latch Orientation | Inverted (Top) / Standard (Bottom) |
Shield Plating Material | Tin over Copper |
LED Color (Top Right) | Yellow |
LED Color (Bottom Right) | Yellow |
Number of Loaded Positions | 8 |
Status Indicator | LED |
PCB Mount Orientation | Right Angle |
Keyed | No |
Number of PCB Ground Tabs | 4 |
Port Matrix Configuration | 2 x 1 |
Connector Contact Density | Standard |
Multiple Port Configuration | Stacked |
Number of Positions | 8 |
Port Configuration | Multiple Ports |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Connector Product Type | Connector Assembly |
Contact Underplating Material | Nickel |
Connector Height | .905in, 22.99mm |
PCB Tail Length | .088in, 2.25mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
コネクタの高さ | 22.99mm |
Mating Entry Location | Side |
Housing Material | PBT Polyester |
Centerline (Pitch) | .04in, 1.02mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5 |
Connector Mounting Type | Board Mount, Panel |
Panel Mount Feature Type | Panel Stops |
Panel Mount Feature | With |
Shielded | Yes |
Circuit Application | Signal |
実装方法 | Tray |
Packaging Quantity | 45 |
Packaging Method | Tray |
Connectors & Connector Components Type | Connector |
Ground Component Type | Grounding Clips |
Modular Jack & Plug Interface Type | RJ45 |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Connector Style | Jack |
Grounding Options | PCB and Panel Ground |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -30 – 70°C, -22 – 158°F |
2X1 OFFSET MJ,LED(G/Y,G/Y)12PN Modular Jack & Plug Interface Type: RJ45 Port Configuration: Multiple Ports Port Matrix Configuration: 2 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Multiple Ports 2 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 6368168-4 | Internal Number: 6368168-4 | TE Connectivity | TE Store |
2X1 Offset Mj,led(G/Y,g/Y)12Pn |Amp Te Connectivity 6368168-4 | Newark Electronics |
2X1 OFFSET MJ | Future Electronics |
2X1 OFFSET MJ LED(G/Y G/Y)12PNL | TE Connectivity 6368168-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 6368168-4?
Additional datasheets, footprints and schematics for 6368168-4 are listed on our Part Details page. You can also find images and similar parts to 6368168-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6368168-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6368168-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6368168-4 fall under?
The 6368168-4 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6368168-4 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6368168-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 6368168-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6368168-4 have stock available?
Authorised distributors including Powell Electronics, TE Store, Avnet Abacus, Newark Electronics and Future Electronics have stock available or on a lead time for 6368168-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6368168-4 often in real-time on the comparison pages.
What if I can't find stock of 6368168-4?
You can fill out our help required form which you can use to request a quote for 6368168-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.