Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.33
|
No stock
|
Buy Now | |
Powell Electronics
from US$2.96
|
10,800
in stock
|
Buy Now | |
TE Store
from US$3.71
|
471
in stock
|
Buy Now | |
Newark Electronics
from US$3.24
|
18
in stock
|
Buy Now | |
Rapid Electronics
from US$2.86
|
18
in stock
|
Buy Now | |
Chip One Stop
from US$2.97
|
18
in stock
|
Buy Now | |
Future Electronics
from US$2.70
|
-
|
Buy Now | |
Avnet America
from US$2.39
|
-
|
Buy Now | |
RS Americas
from US$3.75
|
-
|
Buy Now | |
Distrelec
from US$2.96
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
PCB Ground Tab Location | 4.57mm, .18in |
---|---|
Connector Profile | Standard |
Modular Jack Latch Orientation | Standard - Latch Down |
PCB Mount Orientation | Right Angle |
Connector Contact Density | Standard |
Number of Loaded Positions | 8 |
Status Indicator | None |
Multiple Port Configuration | Ganged |
Keyed | No |
Number of Positions | 8 |
Port Matrix Configuration | 1 x 2 |
Port Configuration | Multiple Ports |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
Connector Product Type | Connector Assembly |
Contact Current Rating (Max) | 1.5A, .2A |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
PCB Tail Length | .14in, 3.56mm |
Connector Height | 13.38mm, .527in |
コネクタの高さ | 13.38mm |
Centerline (Pitch) | .04in, 1.02mm |
Mating Entry Location | Side |
Housing Material | High Temperature Nylon |
Housing Color | Black |
Performance Category | Cat 5 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Shielded | No |
Circuit Application | Signal |
Packaging Method | Box & Tray, Box |
実装方法 | Box & Tray, Box |
Packaging Quantity | 45 |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Jack & Plug Interface Type | RJ45 |
Modular Connector Style | Jack |
Connectors & Connector Components Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Grounding Options | None |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
MJ,8POS,2PORT,UNSHLD,CAT 5e Modular Jack & Plug Interface Type: RJ45 Port Configuration: Multiple Ports Port Matrix Configuration: 1 x 2 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Multiple Ports 1 x 2 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 6368120-1 | Internal Number: 6368120-1 | TE Connectivity | TE Store |
Modular Conn/Ethernet Conn Mj,8P,2Port,unshld |Amp Te Connectivity 6368120-1 | Newark Electronics |
Modular Conn/Ethernet Conn MJ 8P 2PORT UNSHLD | Rapid Electronics |
High Performance Mod Jacks: MJ,8POS,2PORT,UNSHLD,CAT5 | Future Electronics |
Conn RJ-45 F 16 POS 2.5mm Solder RA Thru-Hole 16 Terminal 2 Port Tray Cat 5 | Avnet America |
MJ,8POS,2PORT, UNSHLD, CAT 5e, RJ45 Connectors | TE Connectivity 6368120-1 | RS Americas |
TE Connectivity - AMP ModConn MJ 8P 2PORT UNSHLD CAT5 | Distrelec |
MJ,8POS,2PORT,UNSHLD,CAT 5e | Boersig |
Where can I find additional details, specifications and documents for a 6368120-1?
Additional datasheets, footprints and schematics for 6368120-1 are listed on our Part Details page. You can also find images and similar parts to 6368120-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6368120-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6368120-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6368120-1 fall under?
The 6368120-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6368120-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6368120-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6368120-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6368120-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 6368120-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6368120-1 often in real-time on the comparison pages.
What if I can't find stock of 6368120-1?
You can fill out our help required form which you can use to request a quote for 6368120-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.