Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.30
|
No stock
|
Buy Now | |
TTI Europe
from US$2.01
|
4,320
in stock
|
Buy Now | |
TE Store
from US$2.58
|
4,222
in stock
|
Buy Now | |
Newark Electronics
from US$2.70
|
1,889
in stock
|
Buy Now | |
Rapid Electronics
from US$2.55
|
1,889
in stock
|
Buy Now | |
Chip One Stop
from US$2.15
|
1,889
in stock
|
Buy Now | |
Distrelec
from US$2.33
|
1,889
in stock
|
Buy Now | |
Avnet America
from US$1.83
|
-
|
Buy Now | |
RS Americas
from US$2.86
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Modular Jack Latch Orientation | Standard - Latch Down |
---|---|
PCB Ground Tab Location | 2.95mm, .116in |
Shield Plating Material | Tin |
Shield Material | Copper Alloy |
Connector Profile | Standard |
Status Indicator | None |
PCB Mount Orientation | Vertical |
Port Matrix Configuration | 1 x 1 |
Number of PCB Ground Tabs | 2 |
Port Configuration | Single Port |
Keyed | No |
Connector Contact Density | Standard |
Number of Positions | 8 |
Number of Loaded Positions | 8 |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | .2A, 1.5A |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
コネクタの高さ | 16.64mm |
PCB Tail Length | 3.18mm, .125in |
Connector Height | 16.64mm, .655in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Housing Color | Black |
Centerline (Pitch) | .04in, 1.02mm |
Mating Entry Location | Top |
Housing Material | High Temperature Nylon |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Panel Stops |
Panel Mount Feature | With |
Circuit Application | Signal |
Shielded | Yes |
Packaging Method | Box & Tray, Tray |
実装方法 | Tray, Box & Tray |
Connectors & Connector Components Type | Connector |
Modular Jack & Plug Interface Type | RJ45 |
Modular Connector Style | Jack |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Grounding Options | PCB and Panel Ground |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
MJ,TE,8P,SHLD,PNL STOPS&GRD,HT | TTI Europe |
MJ,TE,8P,SHLD,PNL STOPS&GRD,HTN Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 6368115-1 | Internal Number: 6368115-1 | TE Connectivity | TE Store |
Modular Conn/Ethernet Conn Mj Te 8P Shld Pnl |Amp Te Connectivity 6368115-1 | Newark Electronics |
Modular Conn/Ethernet Conn MJ TE 8P SHLD PNL | Rapid Electronics |
TE Connectivity - AMP Modular Connector with Panel Stops | Distrelec |
Conn RJ-45 F 8 POS Solder ST Thru-Hole 8 Terminal 1 Port Tray Cat 3 | Avnet America |
MJ, TE,8P, SHLD, PNL STOPS and GRD, HTN, RJ45 Connectors | TE Connectivity 6368115-1 | RS Americas |
Where can I find additional details, specifications and documents for a 6368115-1?
Additional datasheets, footprints and schematics for 6368115-1 are listed on our Part Details page. You can also find images and similar parts to 6368115-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6368115-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6368115-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6368115-1 fall under?
The 6368115-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6368115-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6368115-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6368115-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6368115-1 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 6368115-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6368115-1 often in real-time on the comparison pages.
What if I can't find stock of 6368115-1?
You can fill out our help required form which you can use to request a quote for 6368115-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.