Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
PER-6368011-3,
CC5719-000 |
Prices starting from US$13.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.95
|
No stock
|
Buy Now | |
TTI Europe
from US$14.01
|
3,510
in stock
|
Buy Now | |
RS Americas
from US$15.75
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$19.33
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$18.32
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$24.50
|
2
in stock
|
Buy Now | |
Future Electronics
from US$13.27
|
-
|
Buy Now | |
Avnet America
from US$13.25
|
-
|
Buy Now | |
element14
from US$16.03
|
-
|
Buy Now | |
Distrelec
from US$14.09
|
-
|
Buy Now | |
TE Store
from US$16.25
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
LED Color (Bottom Right) | Yellow |
---|---|
Shield Plating Material | Tin over Nickel |
Shield Material | Copper Alloy |
LED Color (Top Left) | Green |
Grounding Tab Plating Material | Tin over Nickel |
LED Color (Bottom Left) | Green |
Connector Profile | Low |
LED Color (Top Right) | Yellow |
Modular Jack Latch Orientation | Standard - Latch Down |
Number of Loaded Positions | 8 |
Port Configuration | Multiple Ports |
Connector Contact Density | Standard |
Port Matrix Configuration | 2 x 1 |
Multiple Port Configuration | Stacked |
Number of PCB Ground Tabs | 6 |
Status Indicator | LED |
Number of Positions | 8 |
Keyed | No |
PCB Mount Orientation | Right Angle |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | .2A, 1.5A |
端子の下地めっきの材料 | Nickel |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
コネクタの高さ | 31.45mm |
Connector Height | 31.45mm, 1.23in |
PCB Thickness (Recommended) | 1.57mm, .062in |
PCB Tail Length | .112in, 2.85mm |
Housing Material | PBT Polyester |
Housing Color | Black |
Mating Entry Location | Side |
Centerline (Pitch) | 1.02mm, .04in |
Performance Category | Cat 5 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Connector Mounting Type | Panel, Board Mount |
Circuit Application | Signal |
Shielded | Yes |
実装方法 | Tray |
Packaging Quantity | 45 |
Packaging Method | Tray |
Grounding Options | PCB and Panel Ground |
Connector & Contact Terminates To | Printed Circuit Board |
Connectors & Connector Components Type | Connector |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Jack & Plug Interface Type | RJ45 |
Modular Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
RJ45 2X1 SE TH SHD STD C5 LED | TTI Europe |
STK MJ,2X1,SHLD, I135,G/Y/G/Y L | TE Connectivity 6368011-3 | RS Americas |
Modular Conn/Ethernet Conn 2X1 8/8 Led G/Y-G/Y |Amp Te Connectivity 6368011-3 | Newark Electronics |
Modular Conn/Ethernet Conn 2X1 8/8 LED G/Y-G/Y | Rapid Electronics |
Dual Port Stacked (2 x 1) 8 Position Cat 5 Shielded Modular Jack | Future Electronics |
2*1 8PIN RJ45 CONN | Avnet America |
CONNECTOR, RJ45, JACK, 2PORT, 8P8C, CAT5 | element14 |
TE Connectivity - AMP Modular Connector with Green/Yellow LEDs | Distrelec |
STK MJ,2X1,SHLD,I135,G/Y/G/Y L Modular Jack & Plug Interface Type: RJ45 Port Configuration: Multiple Ports Port Matrix Configuration: 2 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Multiple Ports 2 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 6368011-3 | Internal Number: 6368011-3 | Alias Number: CC5719-000 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | Modular Jack |
---|---|
Port Configuration | 2 x 1 Stacked |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Right Angle |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | With LED |
Light Pipes | Without Light Pipe |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | RJ45 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Ports | 2Ports |
No. of Positions | 8Ways |
Where can I find additional details, specifications and documents for a 6368011-3?
Additional datasheets, footprints and schematics for 6368011-3 are listed on our Part Details page. You can also find images and similar parts to 6368011-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6368011-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6368011-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6368011-3 fall under?
The 6368011-3 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6368011-3 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6368011-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 6368011-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6368011-3 have stock available?
Authorised distributors including TTI Europe, RS Americas, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 6368011-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6368011-3 often in real-time on the comparison pages.
What if I can't find stock of 6368011-3?
You can fill out our help required form which you can use to request a quote for 6368011-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.