Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
LED Color (Bottom Left) | Green |
---|---|
Shield Material | Copper Alloy |
Grounding Tab Plating Material | Tin over Nickel |
Shield Plating Material | Tin over Nickel |
Connector Profile | Low |
LED Color (Top Left) | None |
LED Color (Bottom Right) | Orange |
Modular Jack Latch Orientation | Standard - Latch Down |
LED Color (Top Right) | None |
Number of Loaded Positions | 8 |
Port Matrix Configuration | 2 x 1 |
Connector Contact Density | Standard |
Multiple Port Configuration | Stacked |
Number of PCB Ground Tabs | 6 |
Number of Positions | 8 |
Status Indicator | LED |
Port Configuration | Multiple Ports |
PCB Mount Orientation | Right Angle |
Keyed | No |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Current Rating (Max) | .2A, 1.5A |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
コネクタの高さ | 31.45mm |
Connector Height | 31.45mm, 1.23in |
PCB Thickness (Recommended) | 1.57mm, .062in |
PCB Tail Length | .112in, 2.85mm |
Centerline (Pitch) | .04in, 1.02mm |
Housing Material | PBT Polyester |
Mating Entry Location | Side |
Housing Color | Black |
Performance Category | Cat 5 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount, Panel |
Circuit Application | Signal |
Shielded | Yes |
実装方法 | Tray |
Packaging Method | Tray |
Packaging Quantity | 45 |
Grounding Options | PCB and Panel Ground |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Jack & Plug Interface Type | RJ45 |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Connector Style | Jack |
Connectors & Connector Components Type | Connector |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Stk Mj,2X1,shld,-/-/G/O Leds |Amp Te Connectivity 6368011-7 | Newark Electronics |
Conn RJ-45 F 16 POS 2.54mm Solder RA Thru-Hole 24 Terminal 2 Port Cat 5 | Avnet America |
Where can I find additional details, specifications and documents for a 6368011-7?
Additional datasheets, footprints and schematics for 6368011-7 are listed on our Part Details page. You can also find images and similar parts to 6368011-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6368011-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6368011-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6368011-7 fall under?
The 6368011-7 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6368011-7 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6368011-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 6368011-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6368011-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 6368011-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6368011-7 often in real-time on the comparison pages.
What if I can't find stock of 6368011-7?
You can fill out our help required form which you can use to request a quote for 6368011-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.