Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.84
|
No stock
|
Buy Now | |
TE Store
from US$2.59
|
1,538
in stock
|
Buy Now | |
Newark Electronics
from US$0.94
|
-
|
Buy Now | |
Future Electronics
from US$1.01
|
-
|
Buy Now | |
Avnet America
from US$0.89
|
-
|
Buy Now | |
RS Americas
from US$1.39
|
-
|
Buy Now | |
Avnet Asia
from US$0.97
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Ground Tab Location | -3.43mm, -.135in |
---|---|
Shield Plating Material | Tin |
Modular Jack Latch Orientation | Inverted - Latch Up |
Connector Profile | Standard |
Shield Material | Copper Alloy |
Number of PCB Ground Tabs | 2 |
Number of Loaded Positions | 8 |
Status Indicator | None |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Connector Contact Density | Standard |
Panel Ground Location | Top and Side, Top |
Keyed | No |
Port Matrix Configuration | 1 x 1 |
Number of Positions | 8 |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 1.5A |
Connector Product Type | Connector Assembly |
コネクタの高さ | 13.34mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
PCB Tail Length | .102in, 2.6mm |
Connector Height | 13.34mm, .525in |
Centerline (Pitch) | .04in, 1.02mm |
Housing Material | High Temperature Thermoplastic |
Mating Entry Location | Side |
Housing Color | Black |
Performance Category | Cat 5 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Panel |
Panel Mount Feature | With |
Shielded | Yes |
Circuit Application | Signal |
Comment | Recommended applications: Fast Ethernet, 10Base-T Ethernet, and 10/100 Base-T Ethernet (Cat 5 on two pair 1/2, 3/6)., Special RJ11 (6 position) plug block feature - prevents RJ11 from being inserted. |
Packaging Quantity | 63 |
Packaging Method | Box & Tray, Package |
実装方法 | Package, Box & Tray |
Grounding Options | PCB and Panel Ground |
Connectors & Connector Components Type | Connector |
Modular Connector Style | Jack |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jack & Plug Interface Type | RJ45 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
INV MJ,1X1,PNL GRD,RJ11BLOCK,BLK Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 6364288-1 | Internal Number: 6364288-1 | TE Connectivity | TE Store |
Inv Mj,1X1,pnl Grd,rj11Block,blk |Amp Te Connectivity 6364288-1 | Newark Electronics |
8 Position Single Port Right Angle Through Hole RJ45 Modular Jack | Future Electronics |
Conn RJ-45 F 8 POS 2.03mm Solder RA Thru-Hole 8 Terminal 1 Port Tray Cat 5 | Avnet America |
INV MJ,1X1,PNL GRD, RJ11BLOCK, BLK, RJ45 Connectors | TE Connectivity 6364288-1 | RS Americas |
Where can I find additional details, specifications and documents for a 6364288-1?
Additional datasheets, footprints and schematics for 6364288-1 are listed on our Part Details page. You can also find images and similar parts to 6364288-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6364288-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6364288-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6364288-1 fall under?
The 6364288-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6364288-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6364288-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6364288-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6364288-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 6364288-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6364288-1 often in real-time on the comparison pages.
What if I can't find stock of 6364288-1?
You can fill out our help required form which you can use to request a quote for 6364288-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.