Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Barrel Type | Open |
Terminal Orientation | Straight |
Accepts Wire Insulation Diameter Range | 1.02 – 1.52mm, .04 – .06in |
Mating Tab Width | 2.8mm, .11in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Overall Length | 16.13mm, .635in |
Mating Tab Thickness | .032in, .81mm |
Wire Size | .2 – .41mm² |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Comment | UL listed for 22 AWG wire only. |
Packaging Method | Strip/Reel |
Packaging Quantity | 20000 |
Insulated | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Sealable | No |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
110 Fast Rec 24-22 0098 Ptpbr Rohs Compliant: Yes |Amp Te Connectivity 63634-1 | Newark Electronics |
Quick Disconnect Terminal 22-24AWG F 16.13mm 3.76mm Tin Strip | Avnet America |
FEMALE QUICK DISCONNECT, 24AWG-22AWG | element14 |
Special Order: 110 FASTON REC 24-22 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 24 – 22 AWG Wire Size: .2 – .35 mm² Wire Size: 404 – 643 CMA Mating Tab Width: 2.8 mm Receptacle 24 – 22 AWG .2 – .35 mm² 404 – 643 CMA | Quick Disconnect | Part Number: 63634-1 | Internal Number: 63634-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 63634-1?
Additional datasheets, footprints and schematics for 63634-1 are listed on our Part Details page. You can also find images and similar parts to 63634-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63634-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63634-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63634-1 fall under?
The 63634-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63634-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63634-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63634-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63634-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Boersig and TE Store have stock available or on a lead time for 63634-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63634-1 often in real-time on the comparison pages.
What if I can't find stock of 63634-1?
You can fill out our help required form which you can use to request a quote for 63634-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.