Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
5,700
in stock
|
Buy Now | |
TE Store
from US$0.11
|
63,114
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
40,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
19,800
in stock
|
Buy Now | |
element14
from US$0.14
|
19,800
in stock
|
Buy Now | |
Farnell
from US$0.10
|
19,800
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
11
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Stud Hole | No |
Contact Plating Material | Tin |
Terminal Type | Tab |
Terminal Orientation | Straight |
Terminal Size | 4.75 |
Underplating Material | Brass |
Terminal & Splice Type | Tab |
Extension Below Board | 3.18mm, .125in |
Height Above PC Board | 9.19mm, .366in |
PCB Thickness (Recommended) | 3.18mm, .125in |
Mating Tab Width | .187in, 4.75mm |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .81mm, .032in |
PCB Hole Diameter | 1.4mm, .055in |
UL Rating | Recognized |
CSA Certified | Yes |
Wire Insulation Support | With |
Packaging Method | Reel |
Packaging Quantity | 10000 |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
187 FASTON TAB TPBR PCB Terminal Type: Tab PCB Thickness (Recommended): 3.18 mm PCB Thickness (Recommended): .125 in Mating Tab Width: .187 in Mating Tab Width: 4.75 mm Tab 3.18 mm .125" .187" | PCB Terminal | Part Number: 63525-1 | Internal Number: 63525-1 | .187" | TE Connectivity | TE Store |
4.75 x 0.81 mm Non-Insulated Brass Material Printed Circuit Board Tab Terminal | Future Electronics |
Pcb Terminal, 4.75Mm X 0.81Mm, 1.4Mm Rohs Compliant: Yes |Amp Te Connectivity 63525-1 | Newark Electronics |
PCB TERMINAL, 4.75MM X 0.81MM, 1.4MM | element14 |
Tab terminal,PCB, FASTON 187, straight | RS |
Solder Tab Terminal, Uninsulated, Tin over Copper Plated, Straight, 4.75x0.83mm | TE Connectivity 63525-1 | RS Americas |
Quick Disconnect Terminal M 9.19mm 7.11mm Tin Over Copper Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tab Size - Metric | 4.75mm x 0.81mm |
---|---|
Tab Size - Imperial | 0.187" x 0.032" |
Terminal Material | Brass |
Mounting Hole Dia | 1.4mm |
Terminal Plating | Tin |
Product Range | - |
Connector Type | Male Disconnect |
Where can I find additional details, specifications and documents for a 63525-1?
Additional datasheets, footprints and schematics for 63525-1 are listed on our Part Details page. You can also find images and similar parts to 63525-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63525-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63525-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63525-1 fall under?
The 63525-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63525-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63525-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63525-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63525-1 have stock available?
Authorised distributors including TE Store, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 63525-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63525-1 often in real-time on the comparison pages.
What if I can't find stock of 63525-1?
You can fill out our help required form which you can use to request a quote for 63525-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.