Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0063498-1 |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
6,520
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
12,000
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
12,000
in stock
|
Buy Now | |
TE Store
from US$0.09
|
9,256
in stock
|
Buy Now | |
element14
from US$0.09
|
6,520
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Mating Tab Width | 4.75mm, .187in |
Mating Tab Thickness | .81mm, .032in |
Wire Size | 20 – 16AWG, .51 – 1.31mm² |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Accepts Wire Insulation Diameter Range | 1.52 – 2.8mm, .06 – .11in |
Overall Length | .74in, 18.8mm |
Voltage (Max) | 250V |
Wire Insulation Support | With |
Comment | Fits .032 tab- requires a special housing. |
Packaging Quantity | 12000 |
Packaging Method | Strip/Reel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Terminates To | Wire & Cable |
Insertion Force | Low |
Sealable | No |
Wire Stop | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
TE Connectivity - AMP Positive Lock 187 Push-On Term 1.31mm2 | Distrelec |
PL 187 TERMINAL REC 20-16 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 16 AWG Wire Size: .51 – 1.31 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 20 – 16 AWG .51 – 1.31 mm² 4.75 mm | Quick Disconnect | Part Number: 63498-1 | Internal Number: 63498-1 | Alias Number: 0-0063498-1 | TE Connectivity | TE Store |
FEMALE QUICK DISCONNECT, 20AWG-16AWG | element14 |
Pl 187 Terminal Rec 20-16 Awg Tpbr |Amp Te Connectivity 63498-1 | Newark Electronics |
Quick Disconnect Terminal 16-20AWG RCP 18.8mm 5.66mm Tin Strip | Avnet America |
187 POS LOCK RCPT 0126TPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 63498-1?
Additional datasheets, footprints and schematics for 63498-1 are listed on our Part Details page. You can also find images and similar parts to 63498-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63498-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63498-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63498-1 fall under?
The 63498-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63498-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63498-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63498-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63498-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TE Store, element14 and Farnell have stock available or on a lead time for 63498-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63498-1 often in real-time on the comparison pages.
What if I can't find stock of 63498-1?
You can fill out our help required form which you can use to request a quote for 63498-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.