Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shield Material | Copper Alloy |
---|---|
Shield Plating Material | Tin |
PCB Ground Tab Location | 0in, 0mm |
Connector Profile | Standard |
Modular Jack Latch Orientation | Inverted - Latch Up |
Panel Ground Location | Top and Side |
Connector Contact Density | Standard |
Number of Positions | 6 |
Keyed | No |
Port Configuration | Single Port |
PCB Mount Orientation | Right Angle |
Port Matrix Configuration | 1 x 1 |
Status Indicator | None |
Number of Loaded Positions | 6 |
Contact Mating Area Plating Material | Gold over Nickel |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1.5A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Connector Product Type | Connector Assembly |
Connector Height | 13.47mm, .53in |
PCB Thickness (Recommended) | .062in, 1.57mm |
コネクタの高さ | 13.47mm |
Centerline (Pitch) | .04in, 1.02mm |
Mating Entry Location | Side |
Housing Color | Black |
Housing Material | LCP (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Panel Mount Feature | With |
Connector Mounting Type | Board Mount |
Shielded | Yes |
Circuit Application | Signal |
Packaging Quantity | 200 |
実装方法 | Tape Mounted on Reel |
Packaging Method | Tape Mounted on Reel |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Connector Style | Jack |
Grounding Options | None |
Connector System | Cable-to-Board |
Modular Jack & Plug Interface Type | RJ25 |
Connector & Contact Terminates To | Printed Circuit Board |
Connectors & Connector Components Type | Connector |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Modular Conn/Ethernet Conn RJ11 SMT 6P/6C SHLD | Rapid Electronics |
TE Connectivity - AMP Telecom and Datacom Connector | Distrelec |
Conn Telephone/Telecom F 6 POS 1.01mm Solder RA SMD 6 Terminal 1 Port T/R Cat 3 | Avnet America |
Mj Rj45 Smt 6P/6C Shld Pnl Grd |Amp Te Connectivity 6339212-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 6339212-1?
Additional datasheets, footprints and schematics for 6339212-1 are listed on our Part Details page. You can also find images and similar parts to 6339212-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6339212-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6339212-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6339212-1 fall under?
The 6339212-1 is listed under Connectors > Modular Jacks & Plugs > RJ25 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6339212-1 when available in the RJ25 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6339212-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6339212-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6339212-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and Newark Electronics have stock available or on a lead time for 6339212-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6339212-1 often in real-time on the comparison pages.
What if I can't find stock of 6339212-1?
You can fill out our help required form which you can use to request a quote for 6339212-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.