Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.86
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$9.00
|
1,316
in stock
|
Buy Now | |
Newark Electronics
from US$10.11
|
1,316
in stock
|
Buy Now | |
Rapid Electronics
from US$9.27
|
1,316
in stock
|
Buy Now | |
Chip One Stop
from US$7.86
|
1,316
in stock
|
Buy Now | |
Farnell
from US$10.30
|
1,015
in stock
|
Buy Now | |
Avnet America
from US$8.72
|
-
|
Buy Now | |
RS Americas
from US$13.67
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Shield Plating Material | Nickel |
---|---|
Shield Material | Copper Alloy |
Modular Jack Latch Orientation | Standard - Latch Down |
Grounding Tab Plating Material | Tin over Nickel |
Connector Profile | Low |
Number of Loaded Positions | 8 |
Number of Positions | 8 |
Number of PCB Ground Tabs | 4 |
Connector Contact Density | Standard |
PCB Mount Orientation | Right Angle |
Multiple Port Configuration | Stacked |
Status Indicator | None |
Keyed | No |
Port Configuration | Multiple Ports |
Port Matrix Configuration | 2 x 4 |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Connector Product Type | Connector Assembly |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
PCB Tail Length | 3.56mm, .14in |
コネクタの高さ | 25.37mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Connector Height | 25.37mm, .998in |
Mating Entry Location | Side |
Housing Material | PCT Polyester |
Centerline (Pitch) | .04in, 1.02mm |
Housing Color | Black |
Performance Category | Cat 5 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Connector Mounting Type | Panel |
Circuit Application | Signal |
Shielded | Yes |
Comment | Recommended applications: Fast Ethernet, 10Base-T Ethernet, and 10/100 Base-T Ethernet (Cat 5 on two pair 1/2, 3/6). |
Packaging Quantity | 10 |
Packaging Method | Tray |
実装方法 | Tray |
Modular Jack & Plug Interface Type | RJ45 |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connectors & Connector Components Type | Connector |
Modular Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Grounding Options | PCB and Panel Ground |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 140°F, -40 – 60°C |
Modular Conn/Ethernet Conn Assy, Shld, 2X4, Stk |Amp Te Connectivity 6339168-2 | Newark Electronics |
Modular Connectors / Ethernet Connectors ASSY | Rapid Electronics |
TE Connectivity - AMP Modular Connector Wave Panel Ground | Distrelec |
RJ45 CONNECTOR, JACK, 8P8C, 8PORT, CAT5 | Farnell |
Conn RJ-45 F 64 POS Solder RA Thru-Hole 64 Terminal 8 Port | Avnet America |
ASSY, SHLD,2X4,STK MJ, WAVE PNL, RJ45 Connectors | TE Connectivity 6339168-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 6339168-2?
Additional datasheets, footprints and schematics for 6339168-2 are listed on our Part Details page. You can also find images and similar parts to 6339168-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6339168-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6339168-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6339168-2 fall under?
The 6339168-2 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6339168-2 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6339168-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6339168-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6339168-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6339168-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6339168-2 often in real-time on the comparison pages.
What if I can't find stock of 6339168-2?
You can fill out our help required form which you can use to request a quote for 6339168-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.