Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.08
|
48
in stock
|
Buy Now | |
TE Store
from US$8.82
|
2,246
in stock
|
Buy Now | |
Newark Electronics
from US$9.27
|
88
in stock
|
Buy Now | |
element14
from US$7.82
|
88
in stock
|
Buy Now | |
Farnell
from US$7.12
|
88
in stock
|
Buy Now | |
Rapid Electronics
from US$7.03
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$6.98
|
6
in stock
|
Buy Now | |
Future Electronics
from US$6.28
|
-
|
Buy Now | |
Avnet America
from US$6.70
|
-
|
Buy Now | |
RS Americas
from US$9.23
|
-
|
Buy Now | |
Distrelec
from US$7.49
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Modular Jack Latch Orientation | Standard - Latch Down |
---|---|
Shield Plating Material | Tin over Nickel |
Shield Material | Copper Alloy |
PCB Ground Tab Location | .18in, 4.57mm |
Connector Profile | Standard |
Status Indicator | None |
Number of Loaded Positions | 8 |
Keyed | No |
Number of Panel Ground Tabs | 15 |
Number of PCB Ground Tabs | 5 |
Connector Contact Density | Standard |
PCB Mount Orientation | Right Angle |
Multiple Port Configuration | Ganged |
Number of Positions | 8 |
Port Matrix Configuration | 1 x 4 |
Port Configuration | Multiple Ports |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
Contact Current Rating (Max) | 1A |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Connector Product Type | Connector Assembly |
コネクタの高さ | 13.71mm |
Connector Height | 13.71mm, .54in |
PCB Tail Length | .14in, 3.56mm |
Mating Entry Location | Side |
Housing Material | PCT Polyester |
Centerline (Pitch) | 1.02mm, .04in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5 |
Panel Mount Feature | Without |
Connector Mounting Type | Panel |
Shielded | Yes |
Circuit Application | Signal |
Shield Panel Ground Type | Wave panel grounds. |
Comment | Recommended applications: Fast Ethernet, 10Base-T Ethernet, and 10/100 Base-T Ethernet (Cat 5 on two pair 1/2, 3/6). |
Packaging Quantity | 20 |
Packaging Method | Box & Tray, Tray |
実装方法 | Box & Tray, Tray |
Grounding Options | PCB and Panel Ground |
Modular Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Connectors & Connector Components Type | Connector |
Modular Jack & Plug Interface Type | RJ45 |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 60°C, -40 – 140°F |
ASSY,SHLD,1X4,MJ,WAVE PNL Modular Jack & Plug Interface Type: RJ45 Port Configuration: Multiple Ports Port Matrix Configuration: 1 x 4 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Multiple Ports 1 x 4 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 6339167-2 | Internal Number: 6339167-2 | TE Connectivity | TE Store |
Rj45 Connector, Jack, 8P8C, 4Port, Cat5 Rohs Compliant: Yes |Amp Te Connectivity 6339167-2 | Newark Electronics |
RJ45 CONNECTOR, JACK, 8P8C, 4PORT, CAT5 | element14 |
RJ45 Jack Cat 5 Multi-port 1X4 PCB Mount | RS |
Modular Conn/Ethernet Conn 1X4 SE TH SHD STD C5 | Rapid Electronics |
ASSY | Future Electronics |
PCB MNT JACKS SGLE PORT MPORT/ | Avnet America |
ASSY, SHLD,1X4,MJ, WAVE PNL, RJ45 Connectors | TE Connectivity 6339167-2 | RS Americas |
TE Connectivity - AMP Modular Connector Wave Panel Ground | Distrelec |
Where can I find additional details, specifications and documents for a 6339167-2?
Additional datasheets, footprints and schematics for 6339167-2 are listed on our Part Details page. You can also find images and similar parts to 6339167-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6339167-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6339167-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6339167-2 fall under?
The 6339167-2 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6339167-2 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6339167-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6339167-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6339167-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 6339167-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6339167-2 often in real-time on the comparison pages.
What if I can't find stock of 6339167-2?
You can fill out our help required form which you can use to request a quote for 6339167-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.