Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$21.45
|
No stock
|
Buy Now | |
TE Store
from US$23.62
|
279
in stock
|
Buy Now | |
Newark Electronics
from US$21.54
|
-
|
Buy Now | |
Future Electronics
from US$21.19
|
-
|
Buy Now | |
Avnet America
from US$20.86
|
-
|
Buy Now | |
RS Americas
from US$32.72
|
-
|
Buy Now | |
element14
from US$21.45
|
-
|
Buy Now | |
TTI Europe
from US$20.51
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
LED Color (Bottom Right) | Yellow |
---|---|
Connector Profile | Low |
Shield Plating Material | Tin over Nickel |
LED Color (Bottom Left) | Green |
LED Color (Top Right) | Yellow |
Shield Material | Copper Alloy |
LED Color (Top Left) | Green |
Grounding Tab Plating Material | Tin over Nickel |
Modular Jack Latch Orientation | Standard - Latch Down |
Port Matrix Configuration | 2 x 4 |
Status Indicator | LED |
PCB Mount Orientation | Right Angle |
Number of Loaded Positions | 8 |
Connector Contact Density | Standard |
Multiple Port Configuration | Stacked |
Keyed | No |
Number of Positions | 8 |
Number of PCB Ground Tabs | 6 |
Port Configuration | Multiple Ports |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | .2A, 1.5A |
Connector Product Type | Connector Assembly |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin |
PCB Tail Length | 2.85mm, .112in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Connector Height | 27.31mm, 1.075in |
コネクタの高さ | 27.31mm |
Mating Entry Location | Side |
Housing Material | PBT Polyester |
Centerline (Pitch) | .04in, 1.02mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount, Panel |
Shielded | Yes |
Circuit Application | Signal |
Packaging Quantity | 15 |
実装方法 | Package |
Packaging Method | Package |
Connectors & Connector Components Type | Connector |
Grounding Options | PCB and Panel Ground |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Connector Style | Jack |
Modular Jack & Plug Interface Type | RJ45 |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
LED STK MJ ASSY,2X4,8 POS,CAT5 Modular Jack & Plug Interface Type: RJ45 Port Configuration: Multiple Ports Port Matrix Configuration: 2 x 4 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Multiple Ports 2 x 4 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 6339082-3 | Internal Number: 6339082-3 | TE Connectivity | TE Store |
Led Stk Mj Assy,2X4,8 Pos,cat5 Rohs Compliant: Yes |Amp Te Connectivity 6339082-3 | Newark Electronics |
8 Position RJ45 Single Port Right Angle Through Hole Modular Jack | Future Electronics |
LED STK MJ ASSY,2X4,8 POS, CAT5, RJ45 Connectors | TE Connectivity 6339082-3 | RS Americas |
RJ45 CONNECTOR, R/A JACK, 2PORT, TH | element14 |
Where can I find additional details, specifications and documents for a 6339082-3?
Additional datasheets, footprints and schematics for 6339082-3 are listed on our Part Details page. You can also find images and similar parts to 6339082-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6339082-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6339082-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6339082-3 fall under?
The 6339082-3 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6339082-3 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6339082-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 6339082-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6339082-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 6339082-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6339082-3 often in real-time on the comparison pages.
What if I can't find stock of 6339082-3?
You can fill out our help required form which you can use to request a quote for 6339082-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.